EN
  • EN
  • DE

SG6108DZ

Part No SG6108DZ
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY SUPERVISOR 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Power Supply, Supervisor
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 10mA
Temperature Range - Operating -20°C to 85°C
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 064344-SG6108DZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG6108DZ CAD Model

Description

The Fairchild/ON Semiconductor SG6108DZ is an integrated circuit used in power supply and supervisor applications.

  • Mounting Type: Through Hole
  • Voltage Input: -
  • Supply Voltage Operating Range: 4.5V to 5.5V
  • Operating Supply Current: 10mA
  • Package: 20-DIP
  • Operating Temperature Range: -20°C to 85°C
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Product Status: Obsolete (EOL)
  • Packaging: Tube/Rail

You May Also Be Interested in

Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess