EN
  • EN
  • DE

SI4431

Part No SI4431
Manufacturer Fairchild/ON Semiconductor
Description P-Channel Logic Level PowerTrench MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1249070-SI4431
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SI4431 CAD Model

Description

The SI4431 is a low-current, high-performance sub-GHz ISM band transceiver from Fairchild/ON Semiconductor. It's designed for wireless applications requiring long range and low power consumption, making it suitable for various IoT, remote control, and security systems.

Applications

  • Remote Control Systems: Used in remote controls for garage doors, lighting, and other home automation devices.
  • Wireless Sensor Networks: Implemented in sensor nodes for environmental monitoring, industrial automation, and smart agriculture.
  • Security Systems: Integrated into alarm systems and access control devices to provide reliable wireless communication.
  • Automatic Meter Reading (AMR): Deployed in smart meters to transmit consumption data wirelessly to a central server.
  • Wireless Toys and Games: Used in wireless controllers and interactive toys.
  • Home Automation: Facilitates wireless control of appliances and devices within a smart home environment.

Features

  • Frequency Range: Operates in the sub-GHz ISM bands (315/433/868/915 MHz).
  • Output Power: Adjustable transmit power up to +13 dBm.
  • Receiver Sensitivity: High receiver sensitivity of -121 dBm.
  • Data Rate: Supports data rates from 1.2 kbps to 128 kbps.
  • Low Power Consumption: Low active and sleep currents for extended battery life.
  • FSK/GFSK Modulation: Supports flexible modulation schemes for optimized performance.
  • RSSI Support: Provides Received Signal Strength Indication for link quality assessment.
  • Wake-up Timer: Integrated wake-up timer for duty cycling and power saving.
  • Antenna Diversity: Supports antenna diversity for improved signal reliability.
  • SPI Interface: Easy to configure and control via SPI interface.

Benefits

  • Long Range Communication: High sensitivity and adjustable output power enable long-range wireless connectivity.
  • Low Power Operation: Minimizes power consumption, extending battery life for portable devices.
  • Flexible Data Rates: Adjustable data rates allow for optimizing performance based on application requirements.
  • Robust Communication: Supports FSK/GFSK modulation for reliable data transmission in noisy environments.
  • Simplified Integration: Easy to integrate into various systems with a standard SPI interface.
  • Reduced Bill of Materials: Integrated features minimize the need for external components, reducing cost and board space.

Additional Details

The SI4431 integrates a complete transmitter and receiver, including all modulation and demodulation functions. It offers a highly configurable radio front-end, allowing for optimization based on specific application needs. The device is available in a compact QFN package. It also incorporates a digital RSSI to facilitate clear channel assessment and link quality monitoring. The SI4431 requires a minimal number of external components, simplifying the design process and reducing the overall system cost. The integrated wake-up timer allows for implementing low-power duty cycling schemes, further extending battery life in battery-powered applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess