EN
  • EN
  • DE

SSP10N60A

Part No SSP10N60A
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Description Advanced Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1259668-SSP10N60A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSP10N60A CAD Model

Description

The SSP10N60A is a Power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It's designed for high-voltage, high-speed switching applications. This MOSFET features a robust design, making it suitable for a variety of power electronics applications.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • Motor control
  • Lighting ballasts
  • DC-DC converters

Features:

  • High voltage rating: 600V Drain-Source voltage capability.
  • Low on-resistance (RDS(on)): Reduces power losses during conduction.
  • Fast switching speed: Enables efficient high-frequency operation.
  • Avalanche energy rated: Provides robustness against voltage transients.
  • Isolated package: Enhances thermal performance and electrical isolation.
  • Lead-free packaging: Complies with environmental regulations.

Benefits:

  • High efficiency: Low RDS(on) and fast switching minimize power losses.
  • Reliable operation: Avalanche energy rating provides protection against voltage spikes.
  • Simplified thermal management: Isolated package improves heat dissipation.
  • Compact design: Allows for space-saving solutions.
  • Environmentally friendly: Lead-free construction reduces environmental impact.

Additional Details:

The SSP10N60A is typically packaged in a TO-220 or similar through-hole package. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). The gate charge (Qg) is an important parameter for determining switching speed and drive requirements. The MOSFET's thermal resistance (RθJC) is crucial for calculating heat sink requirements. It is designed for use in high-power applications, and its robust construction ensures reliable performance under demanding conditions. Safe operating area (SOA) curves are provided in the datasheet to help designers ensure that the MOSFET operates within its limits. Proper gate drive circuitry is essential for achieving optimal switching performance. The fast switching speed is advantageous in reducing switching losses, which contributes to overall efficiency in power conversion applications. Its avalanche capability offers a degree of protection against inductive load switching, which can generate high voltage spikes.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
Spansion
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Nordic Semiconductors
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Lowest to $259.7015
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess