EN
  • EN
  • DE

TMC3533KRC50

Part No TMC3533KRC50
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Description Triple Video D/A Converter 8 bit, 80 Msps, 3.3V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1270709-TMC3533KRC50
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMC3533KRC50 CAD Model

Description

The TMC3533KRC50 is a monolithic integrated circuit designed for high-efficiency power conversion applications, primarily as a motor driver. It features a built-in PWM (Pulse Width Modulation) controller, enabling precise control over the speed and torque of DC motors.

Applications:

  • Robotics: Used in robotic arms and mobile platforms for accurate motor control.
  • Industrial Automation: Employed in conveyor systems, automated machinery, and other industrial applications requiring precise motor operation.
  • Power Tools: Integrated into cordless drills, screwdrivers, and other power tools for efficient and reliable motor control.
  • Consumer Electronics: Found in various consumer products like electric fans, toys, and small appliances requiring controlled motor function.

Features:

  • Built-in PWM Controller: Provides precise speed and torque control of DC motors.
  • Overcurrent Protection: Protects the IC and the motor from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating and ensures reliable operation.
  • Wide Input Voltage Range: Operates from a broad range of input voltages, offering flexibility in various applications.
  • Low Standby Current: Minimizes power consumption in standby mode, improving energy efficiency.

Benefits:

  • Enhanced Motor Control: The integrated PWM controller enables precise and efficient motor control, improving the performance of various applications.
  • Increased Reliability: Overcurrent protection and thermal shutdown features enhance the reliability and lifespan of the IC and the motor.
  • Simplified Design: The monolithic design simplifies the overall system design, reducing the number of external components required.
  • Energy Efficiency: Low standby current and efficient power conversion minimize energy consumption, making it suitable for battery-powered applications.

Additional Details:

The TMC3533KRC50 typically operates with a supply voltage range of 4.5V to 36V. It is packaged in a compact surface-mount package, suitable for automated assembly. The PWM frequency is internally set, optimizing performance for a variety of motor types. It's designed for demanding environments, and the integrated protection features assure robust operation even under fault conditions. Detailed specifications, including switching characteristics and thermal resistance, are available in the manufacturer's datasheet.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Silergy Corp
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
IXYS
Lowest to $7.8205
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Microchip Technology
Lowest to $6.2562

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess