The UA723DM is a precision voltage regulator designed by Fairchild/ON Semiconductor. It's a versatile integrated circuit commonly used in a wide range of applications requiring stable and adjustable voltage supplies. The UA723DM offers excellent line and load regulation, making it suitable for demanding applications. It also features current limiting and thermal shutdown protection, enhancing its reliability and preventing damage in case of overloads or excessive temperatures.
Applications:
- Bench Power Supplies: Used as the core voltage regulation component.
- Laboratory Instruments: Provides stable voltage references and supplies.
- Industrial Control Systems: Powers sensors, actuators, and other control circuitry.
- Battery Chargers: Implements precise voltage and current control for charging various battery types.
- Power Amplifiers: Supplies stable DC voltage to amplifier circuits.
Features:
- High Stability: Provides consistent output voltage despite variations in input voltage or load current.
- Adjustable Output Voltage: Can be configured for a wide range of output voltages using external resistors.
- Current Limiting: Protects the regulator and load from overcurrent conditions.
- Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit.
- Low Output Impedance: Ensures stable operation with varying loads.
- Remote Shutdown Capability: Can be turned off remotely for power saving or safety reasons.
Benefits:
- Precise Voltage Regulation: Ensures accurate and stable voltage supplies for sensitive electronic circuits.
- Overload Protection: Prevents damage to the regulator and load in case of overcurrent or overtemperature.
- Wide Input Voltage Range: Can operate with a wide range of input voltages.
- Versatile Configuration: Can be configured for a variety of output voltages and current limits.
- Improved System Reliability: Stable and regulated voltage increases overall system reliability.
Additional Details:
The UA723DM operates over a wide input voltage range, typically from 9.5V to 40V. The output voltage can be adjusted from 2V to 37V, depending on the external resistor values. The device includes internal current limiting circuitry to protect against short circuits and overloads. The thermal shutdown feature prevents damage from excessive power dissipation. The UA723DM is available in a variety of packages, including dual-in-line (DIP) and surface-mount (SOIC). Careful consideration of component selection and heat sinking is essential for optimal performance and reliability.