EN
  • EN
  • DE

0125-LC120U2--0900

Part No 0125-LC120U2--0900
Manufacturer Febest Auto Parts
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205279-0125-LC120U2--0900
Categories Custom Parts
Manufacturer Febest Auto Parts
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0125-LC120U2--0900 CAD Model

Description

The 0125-LC120U2--0900 is a part manufactured by Febest Auto Parts. Based on the manufacturer, it's likely an automotive component, although the specific type is unclear without further information. Febest specializes in aftermarket auto parts, offering replacements for various car makes and models.

Applications:

  • Automotive Repair: Used to replace worn or damaged parts in vehicles.
  • Vehicle Maintenance: Can be part of routine maintenance procedures to ensure optimal vehicle performance.
  • Restoration Projects: May be used in restoring classic or vintage cars.
  • DIY Automotive Projects: Suitable for car enthusiasts who perform their own repairs and upgrades.
  • Fleet Maintenance: Applied in maintaining fleets of vehicles for businesses or organizations.

Features:

  • Durable Construction: Manufactured to withstand the rigors of automotive use.
  • Precise Fit: Designed to match the specifications of the original equipment manufacturer (OEM) part.
  • Corrosion Resistance: Treated to resist rust and corrosion.
  • High-Quality Materials: Made from durable materials such as steel, rubber, or plastic, depending on the specific part.
  • Reliable Performance: Engineered to provide consistent and reliable performance.

Benefits:

  • Cost-Effective Replacement: Offers a more affordable alternative to OEM parts.
  • Improved Vehicle Performance: Restores or enhances vehicle performance.
  • Extended Vehicle Lifespan: Helps prolong the life of the vehicle.
  • Easy Installation: Designed for easy installation, minimizing downtime.
  • Wide Compatibility: Available for a wide range of vehicle makes and models.

Given the limited information, it's difficult to provide more specific details. However, it's safe to assume that 0125-LC120U2--0900, produced by Febest, is intended to serve as a replacement part within an automotive system, offering a cost-effective solution for vehicle repair and maintenance. Consult the Febest catalog or a qualified mechanic for precise application details based on the vehicle's make and model.

You May Also Be Interested in

Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Molex, LLC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess