The 0201CG1R5C500NT is a multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. It's designed for general-purpose applications in electronic circuits, providing stable capacitance in a miniature size.
Applications
- Bypassing and decoupling in electronic circuits
- Filtering in signal processing applications
- Timing circuits
- General-purpose applications in consumer electronics
- Mobile devices
Features
- 0201 case size (EIA)
- 1.5 pF capacitance
- 50V voltage rating
- C0G/NP0 dielectric
- Surface mount technology (SMT)
- High stability and low loss
Benefits
- Miniaturization of electronic circuits due to its ultra-small size.
- Stable performance over temperature and voltage due to C0G/NP0 dielectric.
- Reduced noise and improved signal integrity through effective bypassing and decoupling.
- Easy assembly with surface mount technology, streamlining the manufacturing process.
- Long-term reliability in various operating conditions thanks to its robust construction.
Additional Details
The 0201CG1R5C500NT capacitor is a part of Fenghua's general-purpose MLCC series. The 0201 case size represents its extremely small dimensions (0.6mm x 0.3mm). The 'CG' indicates a C0G/NP0 dielectric, which offers excellent stability with minimal capacitance change over temperature and voltage. The '1R5' denotes a capacitance of 1.5 picofarads, where 'R' replaces the decimal point. The 'C500' indicates a voltage rating of 50V. The 'NT' likely signifies the termination material or packaging details.
Technical Specifications (Typical):
- Capacitance: 1.5 pF ± 0.25 pF (depending on tolerance)
- Voltage Rating: 50V
- Dielectric: C0G/NP0
- Operating Temperature: -55°C to +125°C
- Case Size: 0201 (0.6mm x 0.3mm)