EN
  • EN
  • DE

CT4-0805Y105M500PF3

Part No CT4-0805Y105M500PF3
Manufacturer Fenghua Electronics
Catalog OEM Parts (C - E)
Description Ceramic capacitor CM1000nF/50V Y5V, 20%, RoHS tape-2500pcs Fenghua
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053617-CT4-0805Y105M500PF3
Categories OEM Parts(C-E)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CT4-0805Y105M500PF3 CAD Model

Description

The CT4-0805Y105M500PF3 is a multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. This capacitor is designed for general-purpose applications in electronic circuits, offering a balance of capacitance, voltage rating, and compact size. Its 0805 form factor makes it suitable for high-density PCB designs. The 'PF3' likely indicates a specific packaging or termination type.

Applications:

  • Bypass Capacitors: Filtering noise in power supplies and digital circuits.
  • Decoupling Capacitors: Stabilizing voltage rails for integrated circuits.
  • Timing Circuits: Used in RC timing circuits and oscillators.
  • Filtering Applications: Smoothing signals in audio and RF circuits.
  • General-Purpose Circuits: Providing capacitance in a wide range of electronic designs.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small volume.
  • 0805 Case Size: Compact size for high-density PCB layouts.
  • High Voltage Rating: Suitable for applications with moderate voltage requirements.
  • Stable Capacitance: Maintains consistent performance over temperature variations.
  • RoHS Compliant: Meets environmental standards and regulations.

Benefits:

  • Compact Design: Enables miniaturization of electronic circuits.
  • Reliable Performance: Stable capacitance ensures consistent operation.
  • Wide Application Range: Suitable for various electronic circuits.
  • Simplified Assembly: Compatible with automated pick-and-place equipment.
  • Environmentally Friendly: RoHS compliance demonstrates a commitment to environmental responsibility.

Additional Details:

The CT4-0805Y105M500PF3 typically has a capacitance of 1.0 µF (microfarad) with a tolerance of ±20% (indicated by the 'M'). The voltage rating is 50V (indicated by '500'). The 0805 case size refers to the physical dimensions: 0.08 inches in length and 0.05 inches in width. These capacitors are generally non-polarized. It is crucial to consult the manufacturer's datasheet for precise electrical characteristics, temperature coefficients, and recommended soldering profiles. Fenghua Electronics is a reputable manufacturer known for producing reliable and high-quality passive components.

MLCCs like the CT4-0805Y105M500PF3 are essential components in nearly all modern electronic devices, providing the necessary capacitance for filtering, decoupling, and timing applications. Their small size and reliable performance make them a preferred choice for designers.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
new, original packaged
Lowest to $0.0059
Holystone
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess