The RS-05K2003FT is a thick film chip resistor manufactured by Fenghua Electronics, designed for surface mount applications. This resistor is suitable for a wide variety of general-purpose applications in electronic circuits. These resistors offer stable and reliable resistance.
Applications
- Consumer Electronics
- Industrial Control Systems
- Power Supplies
- Communication Equipment
- Instrumentation
Features
- Compact size: 0805 (2012 Metric)
- Thick Film Technology
- Surface Mount Design
- High Stability
- RoHS Compliant
Benefits
- Reduces board space due to small size
- Facilitates automated assembly
- Offers reliable performance under various conditions
- Maintains consistent resistance over time
- Environmentally friendly due to RoHS compliance
Additional Details
The RS-05K2003FT has a resistance value of 200 kΩ with a tolerance of ±1%. Its power rating is 0.125W. It is designed to operate within a temperature range of -55°C to +155°C. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. The termination is made of nickel barrier and is suitable for solder reflow processes.