The RS-05K201JT is a thick film chip resistor produced by Fenghua Electronics. It's designed for surface mount technology (SMT) and suitable for general-purpose use in a wide range of electronic circuits, offering a stable and reliable resistance.
Applications
- Consumer Electronics
- Industrial Control Systems
- Power Supplies
- Communication Equipment
- Instrumentation
Features
- Compact Size: 0805 (2012 Metric)
- Thick Film Construction
- Surface Mount Design
- High Stability
- RoHS Compliant
Benefits
- Minimizes board space due to its small size
- Simplifies automated assembly processes
- Provides reliable performance under various operating conditions
- Maintains consistent resistance over time
- Environmentally friendly due to RoHS compliance
Additional Details
The RS-05K201JT features a resistance value of 200 Ω with a tolerance of ±5%. Its power rating is 0.125W. It is designed to operate within a temperature range of -55°C to +155°C. The temperature coefficient of resistance (TCR) is ±200 ppm/°C. The resistor's termination is made of nickel barrier and is suitable for solder reflow processes.