The RS-05K222FT is a thick film chip resistor manufactured by Fenghua Electronics for surface mount applications. It's a general-purpose resistor offering stable and reliable resistance in a variety of electronic circuits.
Applications
- Consumer Electronics
- Industrial Control Systems
- Power Supplies
- Communication Equipment
- Instrumentation
Features
- Compact Size: 0805 (2012 Metric)
- Thick Film Technology
- Surface Mount Design
- High Stability
- RoHS Compliant
Benefits
- Reduces board space requirements due to its small dimensions
- Facilitates easy integration into automated assembly processes
- Provides dependable performance in various operating environments
- Maintains consistent resistance value over time
- Compliant with environmental regulations (RoHS)
Additional Details
The RS-05K222FT has a resistance value of 2.2 kΩ with a tolerance of ±1%. Its power rating is 0.125W. It is designed to operate within a temperature range of -55°C to +155°C. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. The terminations are made of nickel barrier and are designed for solder reflow processes.