The VHF100505H15NJT is a high-frequency multilayer ceramic chip inductor manufactured by Fenghua Electronics. This inductor is designed for use in a variety of RF applications where small size, high Q-factor, and stable inductance are critical. Its compact size allows for high-density circuit designs.
Applications
- RF Filters
- Impedance Matching Networks
- Wireless Communication Devices (e.g., smartphones, tablets)
- Bluetooth Modules
- GPS Receivers
- High-Frequency Circuits
Features
- Multilayer Ceramic Construction
- Small Size (1005 case size - 1.0mm x 0.5mm)
- High Q-factor
- Tight Inductance Tolerance
- Excellent Self-Resonant Frequency (SRF)
- Surface Mount Device (SMD)
- RoHS Compliant
Benefits
- Provides stable and reliable performance in high-frequency circuits.
- Enables miniaturization of electronic devices due to its small size.
- Minimizes signal loss and maximizes efficiency with its high Q-factor.
- Ensures accurate circuit performance with tight inductance tolerance.
- Reduces unwanted resonances with its excellent SRF.
- Compatible with automated assembly processes.
- Meets environmental regulations with RoHS compliance.
Technical Specifications
The VHF100505H15NJT has an inductance value of 15nH with a tolerance that should be verified on the datasheet (typically around ±5%). The self-resonant frequency (SRF) is high, allowing it to operate effectively at high frequencies. The operating temperature range is typically from -55°C to +125°C. The DC resistance (DCR) is low, minimizing power loss. Detailed specifications, including Q-factor versus frequency curves, SRF values, and current ratings, can be found in the manufacturer's datasheet. The inductor is designed for reflow soldering processes used in modern PCB assembly.