The VHF160808H39NJT is a multilayer ceramic inductor manufactured by Fenghua Electronics. It's designed for high-frequency applications needing small size and high performance. The '39N' indicates an inductance value of 39nH. It belongs to the VHF series, recognized for its high Q-factor and self-resonant frequency.
Applications
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth modules
- Filters and matching networks
Features
- Small size (1608 package)
- High Q-factor
- High self-resonant frequency
- Excellent solderability
- RoHS compliant
Benefits
- Space-saving design due to the small 1608 package.
- Improved circuit performance with high Q-factor, minimizing losses.
- Suitable for high-frequency applications due to the high self-resonant frequency.
- Easy assembly with excellent solderability.
- Environmentally friendly due to RoHS compliance.
Technical Specifications
The VHF160808H39NJT possesses an inductance of 39 nH. The rated current typically is around 200mA. The self-resonant frequency lies usually in the GHz range. The operating temperature range generally spans from -55°C to +125°C. The package measures 1.6 mm x 0.8 mm. Consult the datasheet for comprehensive specifications, including tolerance, Q-factor, and more detailed parameters.