The DFVS1-LHRZ-44.736MHZ is a crystal oscillator manufactured by Festo Corporation, designed for precise timing and frequency control in electronic circuits. This oscillator provides a stable and accurate clock signal crucial for various applications requiring synchronization and timing accuracy.
Applications:
- Industrial automation equipment
- Robotics control systems
- Process control instrumentation
- Programmable logic controllers (PLCs)
- Embedded systems requiring precise timing
Features:
- Precise frequency output of 44.736 MHz.
- High frequency stability over a wide temperature range.
- Low jitter for clean clock signal.
- Compact surface-mount package.
- Low power consumption.
- RoHS compliant, ensuring environmental safety.
Benefits:
- Accurate and stable timing for reliable system operation.
- Improved system performance due to precise clock signal.
- Reduced electromagnetic interference (EMI) due to low jitter.
- Easy integration into surface-mount circuit boards.
- Extended battery life in portable devices due to low power consumption.
This crystal oscillator is engineered to deliver precise and stable frequency output, ensuring accurate timing in a wide range of electronic applications. Its high frequency stability and low jitter contribute to improved system performance and reduced electromagnetic interference. The compact surface-mount package allows for easy integration into circuit boards, and its low power consumption helps to extend battery life in portable devices. The DFVS1-LHRZ-44.736MHZ is a reliable choice for industrial automation, robotics, and process control applications requiring precise and stable clock signals. Its RoHS compliance ensures that it meets environmental safety standards.