EN
  • EN
  • DE

FTLX1413M3BCL

Part No FTLX1413M3BCL
Manufacturer Finisar Corporation
Catalog Fiber Optics - Transceiver Modules
Description 10Gb/s, 10km XFP Optical Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Finisar Corporation
Data Rate 11.3Gbs
Wavelength 1310nm
Operating Supply Voltage 3.3V
Connector Type LC Duplex
Mounting Pluggable, XFP
Win Source Part Number 1176150-FTLX1413M3BCL
Manufacturer Homepage www.finisar.com/home.php
Popularity Medium
Supply and Demand Status Limited
Family Name FTLX1413M3BCL
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian FTLX1413M3BCL CAD Model

Description

The Finisar Corporation 613676 is an XFP pluggable module with a LC duplex connector type. It has an operating supply voltage of 3.3V and a data rate of 11.3Gbs. The family name of this module is FTLX1413M3BCL and it has a wavelength of 1310nm. This module is a part of the Optoelectronics category and is popular in the market with a medium rating. The estimated EOL date for this module is 2024.

You May Also Be Interested in

Finisar Corporation
RoHS-6 Compliant 10Gb/s 850nm Multimode Datacom SFP+ Transceiver
Lowest to $270.8333
Foxconn Optical Interconnect Technology, Inc.
Families of Multi-Mode Small Form Factor Pluggable (SFP) Optical Transceivers | TXRX OPTICAL SFP DMI STD LATCH
Lowest to $86.8837
Infineon Technologies
SFP - Small Form-factor Pluggable Multimode 850 nm 2.125 and 1.0625 Gbit/s Fibre Channel 1.25 Gigabit Ethernet Transceiver with LC™ Connector | TXRX ETHRNET MULT-MODE 1.25GBIT
Need more? Email Us
Broadcom Limited
TXRX OPT 1X9 100MBPS SC EXT TEMP
Lowest to $52.2621
Broadcom Limited
TXRX MULTI-MODE OPT SFP 1.25GBD
Lowest to $232.6042
Foxconn Optical Interconnect Technology, Inc.
TXRX FE SM LASER 125MBS 2X5
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TRANSCEIVER
Lowest to $72.1805
Broadcom Limited
TX/RX Optical Fiber 125MBd 10-Pin DIP With Connector / TXRX OPT FE MTRJ 2X5DIP
Lowest to $39.1695
Finisar Corporation
OC-48 SR-1/STM S-16 Multirate 2x10 SFF Transceiver
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $190.5715 $190.5715
2+ $170.8572 $341.7144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess