EN
  • EN
  • DE

ICK S 25 X 25 X 18,5

Part No ICK S 25 X 25 X 18,5
Catalog Thermal - Heat Sinks
Description Pin Heatsink
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Series *
Attachment Method Thermal Adhesive, Thermal Foil
Shape Square
Length 0.984" (25.00mm)
Width 0.984" (25.00mm)
Fin Height 0.650" (16.50mm)
Power Dissipation @ Temperature Rise 11.53W @ 60°C
Thermal Resistance @ Forced Air Flow 2.35°C/W
Thermal Resistance @ Natural 5.2°C/W
Material Aluminum
Material Finish Aluminum Natural
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571871-ICK S 25 X 25 X 18,5
Ultra Librarian 3D Model Ultra Librarian ICK S 25 X 25 X 18,5 CAD Model

Description

N

You May Also Be Interested in

Ohmite
TO-263 HEAT SINK / POLY TAPE / Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 45X45X6MM XCUT T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-220 CLIP-ON/TAB / Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-3 12W H=.75" BLK / Heat Sink TO-3 Aluminum 5.0W @ 40°C Board Level
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 35X35X35MM R-TAB T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us
CTS Thermal Management Products
FAN AXIAL 30.8X18.1MM 5VDC 2510 / Heat Sink Board Level with Fan
Lowest to $206.3107
Advanced Thermal Solutions Inc.
HEAT SINK 33MM X 33MM X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-220 W/PINS BLK 2" / Heat Sink TO-220 Aluminum 6.0W @ 30°C Board Level, Vertical
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 33MM X 33MM X 19.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess