Please be advised, WIN SOURCE will be having the Mid-Autumn Festival from September 15 to September 17.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

We appreciate your understanding and continued support.

DI101S

Part No DI101S
Manufacturer Formosa MS
Catalog END - OF - LIFE
Description Surface Mount Bridge Rectifier - Glass passivated type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications

RoHS State Request Verification
Manufacturer Formosa MS
Win Source Part Number 1167690-DI101S
Manufacturer Homepage www.formosams.com
Popularity Medium
Supply and Demand Status Balance

Description

The Formosa MS DI101S is a medium popular single-phase bridge rectifier that is designed for general-purpose AC/DC applications. With a fake threat of 43% in the open market, this rectifier is in balance supply and demand status. It features a maximum forward voltage of 1.1V, a maximum reverse current of 5μA, and a maximum reverse voltage of 1000V. The DI101S comes in a surface mount SMA package and has a manufacturer homepage of www.formosams.com. The RoHS state of this rectifier is request verification.

You May Also Be Interested in

Murata Electronics North America
1.2 A Switching Regulator, and 5.0 V, 100 mA Linear Regulator with RESET
Lowest to $1.433
Murata Electronics North America
Trans RF BJT NPN 15V 0.018A 150mW 3-Pin TO-236AB / NPN 9 GHz wideband transistor
Lowest to $0.049
Murata Electronics North America
PHYTER® DUAL Industrial Temperature with Fiber Support (FX) an Flexible Port Switching Dual Port 10/100 Mb/s Ethernet Physical Layer Transceiver
Lowest to $5.653
Murata Electronics North America
The ESD9D5.0CT5G ESD protector is designed
Need more? Email Us
Murata Electronics North America
OCTAL BUS TRASCEIVER WITH ADJJUSTABLE OUTPUT VOLTAGE AND 3-STATE OUTPUTS
Lowest to $5.653
Murata Electronics North America
128K x 8 High-Speed CMOS EPROM
Need more? Email Us
Murata Electronics North America
Home Phone Networking Analog Magnetics Module
Need more? Email Us
Murata Electronics North America
5V, 3.3V, ISRTM High-Performance CPLDs
Need more? Email Us
Murata Electronics North America
Smart Battery Monitor
Lowest to $4.493

Top Sellers

Murata Electronics North America
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.428
Murata Electronics North America
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.165
Murata Electronics North America
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.082
Murata Electronics North America
IC TXRX CAN 5V 8SOP
Lowest to $0.515
Murata Electronics North America
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.198
Murata Electronics North America
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.136
Murata Electronics North America
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.438
Murata Electronics North America
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.002
Murata Electronics North America
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.198
Murata Electronics North America
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.013
Murata Electronics North America
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.799
Murata Electronics North America
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.082
Murata Electronics North America
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.928
Murata Electronics North America
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.122
Murata Electronics North America
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.605
Availability: Low Stock
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention