EN
  • EN
  • DE

2EG24917-D5D1-JF

Part No 2EG24917-D5D1-JF
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog Card Edge Connectors - Edgeboard Connectors
Description Conn Card Edge SKT 98 POS 1mm Solder ST Straddle Mount Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036371-2EG24917-D5D1-JF
Categories Card Edge Connectors - Edgeboard Connectors
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2EG24917-D5D1-JF CAD Model

Description

The Foxconn Optical Interconnect Technology, Inc. 2EG24917-D5D1-JF is a card edge connector designed for providing a robust and reliable connection between a printed circuit board (PCB) and other components or systems. Foxconn is a well-known manufacturer of connectors and interconnect solutions, often focusing on high-speed and high-density applications. This particular connector is likely tailored for specific industry requirements where signal integrity and durability are paramount.

Applications:

  • Telecommunications Equipment: Used in networking devices, servers, and communication infrastructure.
  • Data Centers: Employed in server motherboards, expansion cards, and storage solutions.
  • Industrial PCs: Integrated into industrial computing platforms requiring reliable connectivity.
  • Consumer Electronics: Found in high-end graphics cards, sound cards, and other expansion cards for desktop computers.
  • Medical Equipment: Utilized in diagnostic and imaging systems needing secure and stable connections.

Features:

  • High Pin Count: Supports a large number of signals for complex data transfer.
  • Durable Construction: Designed to withstand repeated insertions and removals.
  • High-Speed Signal Transmission: Minimizes signal loss and ensures efficient data transfer.
  • Polarization Keying: Prevents incorrect insertion and potential damage.
  • RoHS Compliance: Adheres to environmental standards for hazardous substances.

Benefits:

  • Enhanced Reliability: Ensures a stable and secure connection, reducing the risk of system failures.
  • Improved Signal Integrity: Minimizes signal degradation, leading to better system performance.
  • Increased Durability: Withstands harsh operating conditions and frequent use.
  • Simplified Installation: Facilitates easy assembly and reduces manufacturing time.
  • Compliance with Industry Standards: Meets regulatory requirements for safety and environmental protection.

Additional Details:

While specific technical specifications should be verified using the official Foxconn datasheet for the 2EG24917-D5D1-JF, typical parameters include the number of contacts, pitch (the distance between contacts), current rating per contact, voltage rating, insulation resistance, and operating temperature range. The connector is typically constructed from high-quality plastic insulators and gold-plated contacts to ensure optimal conductivity and corrosion resistance. The design often includes features such as polarization keys to prevent mis-mating and robust retention mechanisms to maintain a secure connection even under vibration or shock. It's vital to consult the manufacturer's documentation for exact dimensions, material composition, and any application-specific considerations to guarantee compatibility and optimal performance in the intended use case.

You May Also Be Interested in

EDAC Inc.
CONN EDGE DUAL FMALE 24POS 0.156
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 230POS 0.039
Need more? Email Us
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031
Need more? Email Us
TE Connectivity
CONN PCI EXP FEMALE 36POS 0.039
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FML 160POS 0.031
Lowest to $13.0971
TE Connectivity
CONN EDGE DUAL FMALE 70POS 0.100
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 60POS 0.100
Need more? Email Us
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $3.3965
Amphenol
CONN M.2 FMALE 67POS 0.020 GOLD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess