EN
  • EN
  • DE

UC11123-11KB-4F

Part No UC11123-11KB-4F
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog OEM Parts (T - Z)
Description Conn USB 2.0 Type B RCP 4 POS 5.69mm Profile Height RA 1 Port Thru-Hole Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959453-UC11123-11KB-4F
Categories OEM Parts(T-Z)
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC11123-11KB-4F CAD Model

Description

The UC11123-11KB-4F is a high-performance optical transceiver module manufactured by Foxconn Optical Interconnect Technology, Inc. These modules are designed for high-speed data communication in various networking applications, utilizing optical fiber to transmit data over long distances with minimal signal loss and high bandwidth capacity. They are essential components in modern data centers, telecommunication networks, and other high-speed communication systems.

Applications

  • Data Centers: Used for interconnecting servers, switches, and storage devices within data centers, enabling high-speed data transfer and efficient network operation.
  • Telecommunications: Employed in telecommunication networks for long-distance data transmission, supporting high bandwidth requirements for voice, video, and data services.
  • Enterprise Networks: Integrated into enterprise network infrastructure to provide high-speed connectivity between different locations or departments, facilitating seamless data sharing and collaboration.
  • High-Performance Computing (HPC): Utilized in HPC environments for interconnecting computing nodes, enabling rapid data exchange and processing for complex simulations and analyses.
  • Storage Area Networks (SAN): Used in SANs to connect storage devices to servers, providing high-speed access to storage resources and ensuring data availability and reliability.

Features

  • High-Speed Data Transmission: Supports high data rates, enabling rapid and efficient data transfer across networks.
  • Long-Distance Communication: Designed for transmitting data over long distances with minimal signal degradation, ensuring reliable communication in large networks.
  • Low Power Consumption: Operates with low power consumption, reducing energy costs and minimizing heat generation in densely populated environments.
  • Compact Form Factor: Features a small form factor, allowing for high-density deployment in network equipment and systems.
  • Hot-Pluggable: Supports hot-pluggable functionality, enabling easy installation and removal without disrupting network operation.

Benefits

  • Increased Network Performance: Improves network performance by providing high-speed data transmission and low latency, enhancing overall network efficiency.
  • Enhanced Scalability: Enables easy scaling of network capacity to meet growing data demands, ensuring that the network can accommodate future growth.
  • Reduced Operating Costs: Low power consumption and hot-pluggable functionality help reduce operating costs by minimizing energy usage and simplifying maintenance.
  • Improved Reliability: Ensures reliable data transmission over long distances, minimizing data loss and maintaining network stability.
  • Simplified Network Management: Hot-pluggable functionality and compact form factor simplify network management and deployment, reducing the time and effort required for network maintenance.

Technical Specifications: While specific technical specifications (e.g., data rate, wavelength, power consumption) vary, typical optical transceivers support data rates ranging from 10 Gbps to 400 Gbps. They operate at specific wavelengths (e.g., 850nm, 1310nm, 1550nm) and are designed to comply with industry standards such as SFP+, QSFP+, and CFP.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3205 $51.2800
385+ $0.2630 $101.2550
590+ $0.2548 $150.3320
815+ $0.2466 $200.9790
1,050+ $0.2384 $250.3200
1,405+ $0.2137 $300.2485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,175 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess