The AFT21S240-12S is an Airfast RF LDMOS power transistor manufactured by NXP Semiconductors (formerly Freescale). It is designed for high-power amplifier applications in the 1.8 GHz to 2.2 GHz frequency range.
Applications
- Cellular base stations
- Wireless infrastructure
- Industrial, scientific, and medical (ISM) applications
- Radar systems
- Broadcast transmitters
Features
- Frequency range: 1.8 GHz to 2.2 GHz
- Output power: 40W CW
- High gain
- High efficiency
- Internally matched for ease of use
- Thermally enhanced package
Benefits
- High power output enables efficient signal amplification
- High gain simplifies amplifier design
- High efficiency reduces power consumption and heat dissipation
- Ease of use due to internal matching
- Robust performance in demanding applications
- Thermally enhanced package allows for efficient heat removal
Additional Details
The AFT21S240-12S utilizes LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, which provides high power, high gain, and high efficiency. The transistor is internally matched to simplify integration into amplifier circuits. The thermally enhanced package ensures efficient heat removal, allowing for reliable operation at high power levels. It is important to provide adequate cooling to maintain the transistor's junction temperature within its specified limits. Proper biasing is also critical for optimal performance and long-term reliability.