EN
  • EN
  • DE

MB7144E-W

Part No MB7144E-W
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076019-MB7144E-W
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB7144E-W CAD Model

Description

The MB7144E-W is a pressure sensor designed and manufactured by NXP (formerly Freescale Semiconductor). It is a highly integrated silicon pressure sensor for a wide range of applications requiring precise pressure measurements. This sensor is known for its reliability and accuracy in demanding environments.

Applications

  • Automotive pressure monitoring (tire pressure, manifold absolute pressure - MAP)
  • Industrial process control
  • Medical equipment (respiratory devices, blood pressure monitors)
  • HVAC systems (air pressure monitoring, flow control)
  • Weather monitoring systems

Features

  • Integrated signal conditioning
  • Temperature compensation
  • Ratiometric analog output
  • Low power consumption
  • Small form factor
  • High accuracy and linearity
  • Robust design for harsh environments

Benefits

  • Provides accurate and reliable pressure measurements
  • Simplifies system design due to integrated signal conditioning
  • Reduces overall system cost
  • Enables precise control and monitoring in various applications
  • Improves system performance and efficiency
  • Suitable for battery-powered applications due to low power consumption

Additional Details

The MB7144E-W typically operates with a supply voltage of 5V. The output signal is ratiometric, meaning that the output voltage is proportional to the supply voltage. This feature minimizes the effect of supply voltage variations on the pressure measurement accuracy. The sensor also includes temperature compensation circuitry to ensure accurate measurements over a wide temperature range. The device is packaged in a small surface-mount package, which allows for easy integration into various systems. Specific pressure ranges for this sensor are available and should be verified from the product datasheet for specific applications.

Refer to the manufacturer's datasheet for detailed specifications, including pressure ranges, accuracy specifications, operating temperature range, and electrical characteristics. Proper handling and soldering techniques should be followed to ensure reliable performance. The sensor's calibration data is factory-programmed, eliminating the need for external calibration in most applications.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess