EN
  • EN
  • DE

MC145028DWR2

Part No MC145028DWR2
Manufacturer Freescale Semiconductor - NXP
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER 9 ADDR 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Encoder, Decoder
Applications Remote Control
Analog Supply Voltage 4.5 V to 18 V
Digital Supply Voltage 4.5 V to 18 V
Mounting SMD (SMT)
Case / Package 16-SOG
Win Source Part Number 074468-MC145028DWR2
Ultra Librarian 3D Model Ultra Librarian MC145028DWR2 CAD Model

Description

The MC145028DWR2 is an integrated circuit manufactured by NXP.

  • Product Type: Encoder and decoder
  • Application: Remote control applications
  • Mounting Type: SMD (SMT)
  • Category: Integrated Circuits
  • Status: Obsolete (EOL)
  • Case/Package: 16-SOG
  • Analog and Digital Supply Voltage: 4.5 V to 18 V

You May Also Be Interested in

Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Wch
12Mbps USB 2.0 SOP-28-300mil Interface Controllers RoHS
Lowest to $3.7836
Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.7008
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Genesys
QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $3.2015
Prolific Technology Inc.
USB to UART 12Mbps USB 2.0 SSOP-28 Interface Controllers RoHS
Lowest to $1.4256
NXP / Nexperia
IC AUD DECODER 144LQFP / Audio Decoder IC Audio CD 144-LQFP (20x20)
Need more? Email Us
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP / Audio Decoder IC Multimedia 64-TQFP (10x10)
Need more? Email Us
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess