EN
  • EN
  • DE

MC145170P2

Part No MC145170P2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Pll Frequency Synthesizer With Serial Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997215-MC145170P2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145170P2 CAD Model

Description

The MC145170P2 is a monolithic PLL (Phase-Locked Loop) frequency synthesizer. It is designed for use in a variety of communication and signal processing applications requiring precise frequency control. This device integrates all the necessary functions for a PLL system, including a voltage-controlled oscillator (VCO), a reference oscillator, a phase detector, and a programmable divider.

Applications:

  • Cordless Telephones: Used in cordless phones to generate the transmit and receive frequencies.
  • Two-Way Radios: Employed in two-way radios for frequency synthesis.
  • Wireless Communication Systems: Integrated into various wireless communication devices.
  • Cable TV Tuners: Utilized in cable TV tuners for channel selection.
  • Frequency Standards: Used as a frequency source in frequency standards and calibration equipment.

Features:

  • On-Chip VCO: Integrates a voltage-controlled oscillator.
  • Programmable Divider: Allows for precise frequency selection.
  • Phase Detector: Compares the phase of the VCO output with a reference frequency.
  • Low Power Consumption: Designed for low power operation.
  • Wide Frequency Range: Supports a wide range of output frequencies.

Benefits:

  • Precise Frequency Control: Provides accurate frequency synthesis for various applications.
  • Simplified System Design: Integrates all the necessary functions for a PLL system.
  • Reduced Component Count: Reduces the number of external components required.
  • Low Power Operation: Suitable for battery-powered applications.

Additional Details:

The MC145170P2 typically requires an external reference crystal or oscillator to provide a stable reference frequency. The programmable divider allows the output frequency to be adjusted by changing the division ratio. The phase detector compares the phase of the VCO output with the reference frequency and generates an error signal that is used to control the VCO. The 'P2' suffix likely refers to a specific package type or revision. Further details regarding specific frequency ranges, programming methods, pin configurations, and electrical characteristics are available in the Freescale/NXP datasheet for this part.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess