EN
  • EN
  • DE

MC14541P

Part No MC14541P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076933-MC14541P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14541P CAD Model

Description

The MC14541P is a programmable timer manufactured by Freescale Semiconductor (NXP). It's a versatile CMOS device designed for a wide array of timing and frequency generation applications. It features a 16-bit binary counter with programmable outputs, making it suitable for time-delay generation, pulse-width modulation, and frequency division.

Applications

  • Time delay generation
  • Pulse width modulation (PWM)
  • Frequency division
  • Sequential timing circuits
  • Industrial control systems
  • Appliance timers

Features

  • 16-Bit Binary Counter: Provides a wide range of timing intervals.
  • Programmable Outputs: Allows for selection of different output frequencies or time delays.
  • CMOS Logic: Offers low power consumption.
  • Wide Supply Voltage Range: Operates with a variety of supply voltages.
  • Reset Input: Provides a means to reset the counter to its initial state.
  • Clock Input: Accepts an external clock signal for timing.

Benefits

  • Flexible Timing: Provides a versatile solution for generating a wide range of timing intervals and frequencies.
  • Reduced Component Count: Single-chip solution minimizes the need for external components.
  • Low Power Consumption: CMOS technology ensures efficient operation, suitable for battery-powered applications.
  • Easy to Use: Simple programming interface allows for easy configuration.
  • Improved System Performance: Precise timing capabilities enhance the accuracy and reliability of controlled systems.

The MC14541P's internal structure consists of a 16-bit binary counter, programmable output selection logic, a reset input, and a clock input. The counter increments on each rising or falling edge of the clock input signal. The programmable outputs allow the user to select different output frequencies or time delays by tapping into different stages of the counter. The reset input forces the counter to its initial state, allowing for precise synchronization. The CMOS logic ensures low power operation, extending battery life in portable applications.

Consult the official Freescale Semiconductor (NXP) MC14541P datasheet for detailed specifications, including pinout diagrams, operating voltage ranges, timing diagrams, and programming information.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess