EN
  • EN
  • DE

MC3232AP

Part No MC3232AP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971004-MC3232AP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC3232AP CAD Model

Description

The MC3232AP is a dual RS-232 transceiver manufactured by Freescale Semiconductor, now part of NXP Semiconductors. It is designed to interface between a microcontroller or other digital system and devices that communicate using the RS-232 serial communication standard. This transceiver is known for its robust performance and compatibility in various serial communication applications.

Applications

  • Serial Communication Ports: Used in computers and embedded systems to provide RS-232 serial communication ports.
  • Data Acquisition Systems: Employed in data acquisition systems to interface with sensors and other devices using RS-232.
  • Industrial Control Systems: Found in industrial control equipment for serial communication with PLCs, HMIs, and other devices.
  • Point-of-Sale (POS) Systems: Used in POS systems to interface with barcode scanners, receipt printers, and other peripherals.
  • GPS Receivers: Employed in GPS receivers to output location data via RS-232.
  • Telecommunications Equipment: Utilized in telecommunications devices for serial communication and data transfer.

Features

  • Dual RS-232 Transceiver: Provides two independent RS-232 communication channels.
  • Meets EIA/TIA-232 Standards: Compliant with RS-232 communication standards.
  • Integrated Charge Pump: Generates the necessary voltage levels for RS-232 communication from a single supply voltage.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Short-Circuit Protection: Includes protection against short circuits on the RS-232 lines.
  • ESD Protection: Provides protection against electrostatic discharge (ESD) events.

Benefits

  • Simplified RS-232 Interface: Simplifies the design of RS-232 communication interfaces in embedded systems.
  • Reduced Component Count: Integrated charge pump reduces the number of external components required.
  • Low Power Operation: Low power consumption extends battery life in portable devices.
  • Robust Communication: Provides reliable and robust RS-232 communication in noisy environments.
  • Protection Against Damage: Short-circuit and ESD protection help to prevent damage to the device and connected equipment.
  • Versatile use cases: Provides a straightforward way to connect hardware to software systems.

Additional Details

The MC3232AP typically operates from a 3.3V or 5V supply and includes all the necessary circuitry for RS-232 communication. Detailed specifications, including data rates, voltage levels, and power consumption, can be found in the manufacturer's datasheet. Its robust design and integrated features make it a popular choice for various serial communication applications.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess