EN
  • EN
  • DE

MC3392DW

Part No MC3392DW
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC3392DW Moto
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077250-MC3392DW
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC3392DW CAD Model

Description

The MC3392DW, manufactured by Freescale Semiconductor - NXP, is a system basis chip (SBC) typically used in automotive applications. This integrated circuit provides essential functions like voltage regulation, communication interfaces, and system protection features, making it a crucial component in automotive electronic control units (ECUs).

Applications:

  • Automotive Electronic Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Powertrain Control Modules (PCMs)
  • Anti-lock Braking Systems (ABS)
  • Electric Power Steering (EPS)

Features:

  • Voltage Regulator: Provides regulated voltage outputs for powering other components in the system.
  • CAN Transceiver: Includes a CAN (Controller Area Network) transceiver for communication with other ECUs.
  • LIN Transceiver: Includes a LIN (Local Interconnect Network) transceiver for local communication.
  • Watchdog Timer: Monitors the system for proper operation and resets the microcontroller if necessary.
  • Overvoltage Protection: Protects the system from damage due to overvoltage conditions.
  • Undervoltage Lockout: Prevents the system from operating with insufficient voltage.
  • Overtemperature Protection: Protects the device from damage due to excessive heat.

Benefits:

  • Improved System Reliability: Provides essential protection features, ensuring stable and reliable operation of automotive ECUs.
  • Simplified Design: Integrates multiple functions into a single chip, reducing the need for external components.
  • Reduced Board Space: Compact package size minimizes the footprint on the circuit board.
  • Enhanced Communication: CAN and LIN transceivers enable seamless communication with other automotive systems.
  • Cost-Effective Solution: Integrates multiple functions, reducing overall system cost.
  • Meets Automotive Standards: Designed to meet stringent automotive quality and reliability standards.

Additional Details:

The MC3392DW comes in a SOIC package and operates within a wide temperature range suitable for automotive environments. The specific voltage regulation capabilities, CAN/LIN transceiver specifications, and protection thresholds are detailed in the product datasheet. It's often used in safety-critical automotive systems, so adherence to automotive safety standards (e.g., ISO 26262) may be a consideration.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess