EN
  • EN
  • DE

MC4024M

Part No MC4024M
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031185-MC4024M
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC4024M CAD Model

Description

The MC4024M is a voltage-controlled oscillator (VCO) manufactured by Freescale Semiconductor, now NXP Semiconductors. VCOs are circuits that produce an oscillating signal whose frequency is controlled by a voltage input. The MC4024M is designed for use in a variety of frequency synthesis and signal generation applications.

Applications:

  • Frequency Synthesizers: Used as a key component in frequency synthesizers to generate stable and accurate output frequencies.
  • Phase-Locked Loops (PLLs): Employed in PLL circuits to lock onto and track input signals.
  • Communication Systems: Integrated into communication transceivers for signal generation and modulation.
  • Test and Measurement Equipment: Utilized in signal generators and spectrum analyzers for frequency control and sweeping.
  • Clock Generation: Used to generate clock signals for digital circuits and systems.

Features:

  • Voltage-Controlled Oscillator (VCO): Generates an oscillating signal whose frequency is controlled by an input voltage.
  • Wide Tuning Range: Offers a wide range of frequencies that can be tuned by varying the control voltage.
  • Low Phase Noise: Exhibits low phase noise, ensuring a clean and stable output signal.
  • Single Supply Operation: Operates from a single positive supply voltage, simplifying the biasing circuitry.
  • Compact Size: Available in a small package, minimizing board space requirements.

Benefits:

  • Precise Frequency Control: Allows for precise control of the output frequency through the control voltage.
  • Stable Output Signal: The low phase noise ensures a stable and clean output signal.
  • Simplified Design: Single supply operation simplifies the design process.
  • Reduced Board Space: The compact package size minimizes board space requirements.

Additional Details:

The MC4024M typically operates within a specific voltage range (e.g., +5V) and has a defined tuning range. The tuning sensitivity (change in frequency per change in voltage) is a key parameter. Consult the NXP Semiconductors datasheet for the MC4024M for precise electrical characteristics, tuning range, phase noise specifications, and other performance details.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess