EN
  • EN
  • DE

MC4044MEL

Part No MC4044MEL
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968700-MC4044MEL
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC4044MEL CAD Model

Description

The MC4044MEL is a Phase-Frequency Detector (PFD) manufactured by Freescale Semiconductor (now NXP). It's a monolithic integrated circuit designed for use in phase-locked loop (PLL) applications. It compares the phases and frequencies of two input signals and generates an output signal proportional to the difference.

Applications:

  • Phase-Locked Loops (PLLs): Core component for generating stable frequencies in various applications.
  • Frequency synthesizers: Used in radio receivers, communication equipment, and test instruments.
  • Clock recovery circuits: Recovers clock signals from data streams.
  • Motor speed control: Controls the speed of motors using phase-locked techniques.
  • Data synchronization: Synchronizes data streams in communication systems.

Features:

  • Phase and frequency detection: Detects both phase and frequency differences between input signals.
  • High sensitivity: Detects small phase and frequency differences.
  • Wide operating frequency range: Operates over a broad range of frequencies.
  • Single power supply: Operates from a single power supply voltage.
  • Low power consumption: Minimizes power consumption.

Benefits:

  • Stable frequency generation: Enables stable frequency generation in PLL applications.
  • Accurate synchronization: Provides accurate synchronization of data streams.
  • Precise control: Enables precise control of motor speed and other parameters.
  • Simplified design: Single power supply simplifies circuit design.
  • Energy efficiency: Low power consumption contributes to energy efficiency.

Additional Details:

The MC4044MEL typically operates on a single 5V power supply. The operating frequency range can extend from DC to several MHz, depending on the specific version and application. The output signal is usually a pulse-width modulated (PWM) signal or a DC voltage proportional to the phase/frequency difference. The device is available in a DIP or SOIC package. The PFD compares the input and reference frequencies and generates an up/down signal to adjust the VCO (Voltage-Controlled Oscillator) in the PLL. The MC4044 also often includes features to prevent false locking. Datasheet should be consulted for detailed electrical characteristics and application information.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess