EN
  • EN
  • DE

MC44200FT

Part No MC44200FT
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002864-MC44200FT
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC44200FT CAD Model

Description

The MC44200FT is a multi-channel audio processor manufactured by NXP Semiconductors (formerly Freescale Semiconductor). This integrated circuit is specifically designed for automotive audio applications, offering advanced audio processing capabilities for enhanced sound quality and system integration.

Applications:

  • Automotive audio systems (e.g., head units, amplifiers)
  • Car entertainment systems
  • Automotive navigation systems with audio output
  • Telematics systems
  • Any automotive application requiring audio processing.

Features:

  • Multiple audio input and output channels
  • Built-in digital signal processing (DSP) capabilities
  • Advanced audio algorithms (e.g., equalization, bass enhancement, surround sound)
  • Integrated analog-to-digital (ADC) and digital-to-analog (DAC) converters
  • Serial communication interfaces (e.g., I2C, SPI)

Benefits:

  • Enhanced audio quality: Provides advanced audio processing for clear, immersive sound.
  • System integration: Integrates multiple audio processing functions into a single chip, reducing component count and board space.
  • Improved signal-to-noise ratio: Minimizes noise and distortion for cleaner audio reproduction.
  • Flexibility: Programmable DSP allows customization of audio processing algorithms.
  • Cost-effectiveness: Reduces overall system cost by integrating multiple functions.

Technical Specifications:

Detailed specifications can be found in the NXP MC44200FT datasheet. Typical specifications include:

  • Number of Input Channels: Multiple analog and digital input channels.
  • Number of Output Channels: Multiple analog and digital output channels.
  • ADC/DAC Resolution: High-resolution converters for accurate audio processing.
  • DSP Core: Powerful DSP core for executing complex audio algorithms.
  • Sampling Rate: Wide range of supported sampling rates.
  • Supply Voltage: Typically 3.3V or 5V.
  • Operating Temperature Range: Automotive-grade temperature range for reliable operation in harsh environments.

The MC44200FT is a key component in modern automotive audio systems, delivering advanced audio processing capabilities and contributing to an enhanced in-car listening experience.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess