EN
  • EN
  • DE

MC68306PV20A

Part No MC68306PV20A
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077482-MC68306PV20A
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68306PV20A CAD Model

Description

The MC68306PV20A is an embedded processor manufactured by Freescale Semiconductor (now NXP). It integrates a 68000-family CPU core with various on-chip peripherals. This combination makes it well-suited for a range of embedded applications where processing power, communication capabilities, and integration are important.

Applications

  • Industrial automation systems.
  • Networking equipment.
  • Embedded control systems.
  • Data acquisition units.
  • Point-of-sale (POS) terminals.

Features

  • 68000 CPU Core: Provides the primary processing capabilities for embedded applications.
  • Serial Communication Controllers (SCCs): Supports various serial communication protocols like UART, HDLC, and SDLC.
  • Parallel I/O Ports: Offers general-purpose input/output for interfacing with external hardware.
  • Timers: Includes integrated timers for timing and control functions.
  • DMA Controller: Facilitates direct memory access for efficient data transfers.
  • Clock Speed: Operates at 20 MHz.

Benefits

  • Integrated Solution: Reduces the number of external components required for a complete system.
  • Versatile Communication: Supports a broad range of serial communication protocols for interfacing with different devices.
  • Efficient Data Transfer: DMA controller significantly enhances data transfer speeds and reduces CPU overhead.
  • Cost-Effective: High integration leads to lower overall system cost.
  • Simplified Design: The integration of peripherals simplifies the design process.

Additional Details

The MC68306PV20A incorporates multiple Serial Communication Controllers (SCCs), each capable of being configured for different serial communication protocols such as UART, HDLC, and SDLC. This flexibility allows the processor to communicate with a variety of serial devices. The Direct Memory Access (DMA) controller enables high-speed data transfers between the SCCs, memory, and other peripherals, minimizing CPU intervention and improving system performance. The parallel I/O ports provide general-purpose input/output capabilities for interfacing with external hardware components and devices. The integrated timers provide timing and control functions that are essential in many embedded applications. Operating at 20 MHz, the MC68306PV20A offers a good balance between processing speed and power consumption. This processor is commonly found in industrial automation systems, networking equipment, and embedded control systems. Specific details on the number of SCCs, DMA channels, memory interface specifics, and power consumption are available in the device's datasheet. The operating temperature range is also a critical factor for ensuring reliability in different operating environments.

In summary, the MC68306PV20A is a versatile and reliable embedded processor well-suited for applications requiring a combination of processing power, integrated communication peripherals, and efficient data handling.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess