EN
  • EN
  • DE

MC68B09EP

Part No MC68B09EP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Microprocessor, 8-Bit, 2MHz, NMOS, PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006216-MC68B09EP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68B09EP CAD Model

Description

The MC68B09EP is an 8-bit microprocessor manufactured by Freescale Semiconductor (now NXP Semiconductors). It is known for its advanced architecture, including index registers, indirect addressing modes, and a powerful instruction set, which makes it suitable for a variety of control and computing applications. The 'EP' likely denotes a specific package or revision.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), process controllers, and machine control systems.
  • Gaming Consoles: Found in some early gaming consoles and arcade machines due to its processing capabilities.
  • Scientific Instruments: Employed in data acquisition systems, spectrum analyzers, and other scientific equipment.
  • Medical Devices: Used in some medical instruments for data processing and control functions (although likely outdated in modern critical devices).
  • Robotics: Utilized in early robot controllers for motion control, sensor processing, and decision-making.

Features

  • 8-bit Architecture: Processes data in 8-bit chunks, providing a balance of performance and cost.
  • Advanced Instruction Set: Includes a rich set of instructions for arithmetic, logical, and control operations.
  • Index Registers: Multiple index registers for efficient memory addressing and data manipulation.
  • Indirect Addressing Modes: Supports various indirect addressing modes for flexible memory access.
  • Stack Pointer: Dedicated stack pointer for managing function calls and local variables.
  • Interrupt Handling: Provides an interrupt system for responding to external events.
  • DMA Support: Can work with Direct Memory Access (DMA) controllers for high-speed data transfers.

Benefits

  • High Performance: Advanced architecture and instruction set enable efficient program execution.
  • Flexibility: Wide range of addressing modes and instructions provide design flexibility.
  • Ease of Programming: Well-supported by assembly language and high-level programming languages.
  • Mature Technology: Well-established technology with a large base of existing code and resources (although increasingly legacy).
  • Real-Time Capabilities: Interrupt handling capabilities allow for real-time response to events.

Additional Details

The MC68B09EP operates at a specific clock frequency (e.g., 1 MHz or 2 MHz). It has a specific number of address lines, determining the addressable memory space. The supply voltage is typically 5V. The package type is typically a DIP (Dual In-line Package). Consult the manufacturer's datasheet for detailed specifications, pinout diagrams, timing diagrams, and programming information. This microprocessor is considered a legacy part, and modern designs typically use more advanced microcontrollers or microprocessors.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess