EN
  • EN
  • DE

MC68EZ328PU20V

Part No MC68EZ328PU20V
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC68EZ328PU20V Mot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077586-MC68EZ328PU20V
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68EZ328PU20V CAD Model

Description

The MC68EZ328PU20V is a DragonBall family processor from Motorola (later Freescale/NXP). It is a low-power, highly integrated 32-bit embedded processor designed for mobile and handheld applications. 'EZ' indicates ease of use and cost-effectiveness, 'PU20V' refers to the package type, speed, and voltage.

Applications

  • Handheld Computers. Early PDAs and personal organizers.
  • Mobile Point-of-Sale (POS) Terminals. Portable transaction devices.
  • Barcode Scanners. Portable scanning devices used in retail and logistics.
  • GPS Navigation Devices. Early portable GPS units.
  • Industrial Handheld Devices. Ruggedized handhelds for data collection and control.

Features

  • 32-bit CPU Core. Provides sufficient processing power for mobile applications.
  • Low Power Consumption. Enables long battery life in portable devices.
  • Integrated LCD Controller. Simplifies display integration.
  • Touch Screen Interface. Supports touch-based user input.
  • Serial Communication Interfaces. Provides connectivity to peripherals.
  • Memory Controller. Manages external memory access.

Benefits

  • Long Battery Life. Low power consumption extends the operating time of portable devices.
  • Simplified System Design. Integrated peripherals reduce the number of external components.
  • Compact Size. Suitable for use in small form factor devices.
  • Cost-Effective Solution. Provides a good balance of performance and cost for mobile applications.
  • Easy to Use. The 'EZ' designation indicates a user-friendly design.

Additional Details

The MC68EZ328PU20V typically comes in a surface mount package. It includes a range of integrated peripherals, such as UARTs, timers, and GPIO pins. The processor supports various low-power modes to further reduce power consumption. The integrated LCD controller supports various display resolutions and color depths. It is a popular choice for embedded developers creating battery-powered devices. The architecture benefits from readily available documentation and software libraries tailored for embedded development.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess