EN
  • EN
  • DE

MC68HC908JK1ECDWE

Part No MC68HC908JK1ECDWE
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843475-MC68HC908JK1ECDWE
Ultra Librarian 3D Model Ultra Librarian MC68HC908JK1ECDWE CAD Model

Description

The MC68HC908JK1ECDWE is an 8-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor (now NXP). It is part of the HC08 family and is designed for a wide range of embedded control applications. This microcontroller integrates various peripherals, including timers, analog-to-digital converters (ADCs), and serial communication interfaces, making it suitable for applications requiring real-time control and data processing.

Applications

  • Motor Control: Used in controlling small motors in appliances and automotive applications.
  • Appliance Control: Employed in washing machines, refrigerators, and other household appliances.
  • Industrial Automation: Incorporated into industrial control systems for machine control and monitoring.
  • Consumer Electronics: Used in remote controls, toys, and other consumer electronic devices.
  • Automotive Applications: Found in automotive systems such as instrument clusters and body control modules.

Features

  • 8-Bit CPU: Features an 8-bit central processing unit (CPU).
  • Flash Memory: Includes on-chip flash memory for program storage.
  • RAM: Provides on-chip RAM for data storage.
  • Timers: Equipped with multiple timers for timing and control functions.
  • ADC: Integrates an analog-to-digital converter (ADC) for analog signal processing.
  • Serial Communication: Supports serial communication interfaces such as SCI and SPI.

Benefits

  • Integrated Solution: Provides a complete solution for embedded control applications.
  • Low Power Consumption: Designed for low-power operation.
  • Flexible Peripherals: Offers a wide range of peripherals for various applications.
  • Easy to Program: Simple to program using standard development tools.
  • Cost-Effective: Provides a cost-effective solution for embedded control.

Additional Details

The MC68HC908JK1ECDWE operates from a supply voltage typically between 3V and 5.5V. It is available in various package options, including SOIC and DIP. The microcontroller supports in-circuit programming and debugging, simplifying the development process. It includes watchdog timers to prevent system crashes. The device is designed for robust performance and reliability in demanding environments. The HC08 family is known for its ease of use and broad availability of development tools and resources.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0513 $61.5390
70+ $1.6828 $117.7960
110+ $1.6309 $179.3990
150+ $1.5777 $236.6550
190+ $1.5258 $289.9020
255+ $1.3675 $348.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess