EN
  • EN
  • DE

MC78M05CG

Part No MC78M05CG
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040834-MC78M05CG
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC78M05CG CAD Model

Description

The MC78M05CG is a three-terminal positive voltage regulator manufactured by Freescale Semiconductor (now NXP). It is designed to provide a stable, regulated 5V output voltage for various electronic applications. The MC78M05CG is part of the MC78Mxx series, which offers a medium current capability compared to the MC78Lxx (low current) and MC78xx (higher current) series, making it a versatile option for a wide range of circuits.

Applications:

  • Microcontroller power supplies.
  • Logic circuits requiring a regulated 5V.
  • Instrumentation and measurement equipment.
  • Power supplies for small electronic projects.
  • Voltage regulation in automotive electronics.

Features:

  • Output Voltage: Fixed 5V output.
  • Output Current: Up to 500mA output current capability.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to overheating.
  • Short-Circuit Current Limiting: Limits the output current during a short circuit to prevent damage to the regulator and the load.
  • Output Transistor Safe-Area Compensation: Ensures stable operation over a wide range of input voltages and output currents.
  • No External Components Required: Simple three-terminal design minimizes the need for external components, simplifying circuit design.

Benefits:

  • Stable 5V Supply: Provides a consistent and reliable 5V output voltage, essential for the proper operation of many digital and analog circuits.
  • Overload Protection: Thermal overload and short-circuit protection enhance the device's robustness and prevent failures.
  • Simple Implementation: Easy to integrate into circuits due to the three-terminal design and minimal external component requirements.
  • Cost-Effective Solution: Offers a reliable voltage regulation solution at a reasonable cost.
  • Versatile Current Handling: The 500mA current capability makes it suitable for a wide variety of applications.

Additional Details:

The MC78M05CG typically requires only input and output capacitors for stability. The input voltage should be a few volts higher than the output voltage (5V) for proper regulation. Refer to the device datasheet for specific operating conditions, including the input voltage range and maximum power dissipation. The heatsinking might be required depending on the input voltage, output current, and ambient temperature to ensure the device operates within its specified temperature limits. The MC78M05CG provides a convenient and cost-effective solution for creating a stable 5V power supply in numerous electronic applications.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess