EN
  • EN
  • DE

MC912D60PCFU

Part No MC912D60PCFU
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 16-BIT Flash 8 Mhz Microcontroller PQFP80
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026947-MC912D60PCFU
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC912D60PCFU CAD Model

Description

The MC912D60PCFU is a 16-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor (now NXP). It belongs to the HC12 family of microcontrollers, known for their robust features and suitability for automotive and industrial applications. This specific MCU integrates a variety of peripherals, making it ideal for embedded control systems requiring precise timing and control.

Applications

  • Automotive Control Systems: Used in engine control units (ECUs), transmission control, anti-lock braking systems (ABS), and airbag control.
  • Industrial Automation: Implemented in programmable logic controllers (PLCs), motor control, and process control systems.
  • Medical Devices: Employed in medical equipment requiring precise control and data acquisition.
  • Consumer Electronics: Found in advanced consumer electronics products, offering enhanced control and functionality.

Features

  • 16-Bit CPU: High-performance 16-bit central processing unit for efficient data processing.
  • 60KB Flash Memory: Large on-chip flash memory for program storage and data logging.
  • 2KB RAM: On-chip random-access memory for data storage and manipulation.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals into digital data.
  • Serial Communication Interfaces: Includes SCI (Serial Communications Interface) and SPI (Serial Peripheral Interface) for communication with other devices.
  • Timer Modules: Features multiple timer modules for precise timing and control applications.
  • PWM Channels: Offers PWM (Pulse-Width Modulation) channels for motor control and dimming applications.
  • CAN Interface: Supports CAN (Controller Area Network) communication for automotive and industrial networking.

Benefits

  • High Performance: Provides efficient data processing for demanding applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Flexible Communication Options: Supports a variety of communication protocols for interfacing with different devices.
  • Precise Timing and Control: Enables precise control of external devices and processes.
  • Robust Design: Suitable for harsh automotive and industrial environments.

Additional Details

The MC912D60PCFU typically operates at a clock frequency of up to 25 MHz. It supports various power-saving modes to reduce power consumption in battery-powered applications. The CAN interface allows the MCU to communicate with other devices on a CAN network, commonly used in automotive systems. The integrated ADC enables the MCU to acquire analog data from sensors and other external sources. Development tools, including compilers, debuggers, and emulators, are available to support software development for the MC912D60PCFU. The operating temperature range is generally from -40°C to +125°C.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess