EN
  • EN
  • DE

MC9S08GT8A

Part No MC9S08GT8A
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Description Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830493-MC9S08GT8A
Ultra Librarian 3D Model Ultra Librarian MC9S08GT8A CAD Model

Description

The MC9S08GT8A is an 8-bit microcontroller unit (MCU) from Freescale Semiconductor (now NXP). It belongs to the S08 family, known for its cost-effectiveness and robust performance in various embedded applications. This particular MCU offers a balance of processing power, memory, and peripheral features, making it suitable for controlling and managing diverse electronic systems.

Applications

  • Consumer electronics: Remote controls, small appliances, and toys.
  • Industrial control: Sensor monitoring, motor control, and basic automation systems.
  • Automotive: Simple body control functions, lighting control, and entry-level diagnostics.
  • Medical devices: Portable medical instruments and patient monitoring systems.

Features

  • S08 Central Processing Unit (CPU): Provides efficient 8-bit processing capabilities.
  • 8 KB Flash Memory: On-chip flash memory for storing program code and data.
  • 512 Bytes RAM: Random Access Memory for dynamic data storage during program execution.
  • Analog-to-Digital Converter (ADC): Enables conversion of analog signals into digital values for sensor interfacing.
  • Serial Communication Interfaces: Includes SCI (UART) and SPI for communication with other devices.
  • Timers: Provides timers for generating PWM signals, capturing events, and timing operations.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external devices.
  • Low-Voltage Inhibit (LVI): Protects against data corruption during low-voltage conditions.

Benefits

  • Cost-Effective: Provides a balance of features and performance at a competitive price.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Easy to Use: The S08 architecture is relatively straightforward to program and debug.
  • Robust Performance: Provides reliable operation in harsh environments.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.

Additional Details

The MC9S08GT8A operates over a voltage range of 2.7V to 5.5V. It is typically available in various package options, including QFN and SOIC. Programming is usually accomplished using a dedicated debugger/programmer via a BDM (Background Debug Mode) interface. The device includes watchdog timer functionality to help prevent system lockups. Its internal oscillator eliminates the need for external clocking components in many applications.

You May Also Be Interested in

STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess