EN
  • EN
  • DE

MC9S12XEG384CAA

Part No MC9S12XEG384CAA
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830509-MC9S12XEG384CAA
Ultra Librarian 3D Model Ultra Librarian MC9S12XEG384CAA CAD Model

Description

The MC9S12XEG384CAA is a high-performance 16-bit microcontroller unit (MCU) from NXP Semiconductors, part of the S12XE family. These MCUs are designed for demanding automotive and industrial applications, where safety, reliability, and high performance are essential. The 'X' denotes the enhanced performance capabilities, and 'E' highlights the focus on safety features.

Applications

  • Automotive: Engine control units (ECUs), transmission control, anti-lock braking systems (ABS), electronic stability control (ESC), steering systems, and airbag control.
  • Industrial Control: Safety-critical industrial equipment, robotics, motor control, and automation systems where functional safety is paramount.
  • Medical Devices: Life-support equipment, infusion pumps, and other critical medical devices requiring high reliability and safety.
  • Aerospace: Flight control systems, engine control, and other critical aerospace applications.

Features

  • S12XE Central Processing Unit (CPU): High-performance 16-bit CPU with enhanced safety features and XGATE co-processor for parallel processing.
  • 384KB Flash Memory: Ample on-chip flash memory for storing complex program code and safety-related data.
  • 32KB RAM: Sufficient random-access memory for dynamic data storage, real-time processing, and safety functions.
  • 4KB EEPROM: Electrically Erasable Programmable Read-Only Memory for non-volatile storage of configuration parameters and safety-related data.
  • Analog-to-Digital Converter (ADC): Integrated ADC modules for precise conversion of analog sensor signals into digital values.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and I2C for versatile communication with external devices and systems.
  • Timers: Multiple timers for generating PWM signals, capturing events, and implementing precise timing control with safety mechanisms.
  • Input/Output (I/O) Ports: Numerous general-purpose I/O pins for interfacing with sensors, actuators, and other external components.
  • Controller Area Network (CAN): Supports CAN communication for robust and reliable automotive and industrial networking.
  • Enhanced Capture Timer (ECT): Provides advanced timer functionalities for precise control and synchronization.
  • Safety Features: Includes hardware redundancy, memory protection, and other features to enhance safety and reliability.

Benefits

  • High Performance: Provides exceptional processing power for demanding algorithms and real-time control.
  • Safety-Oriented Design: Incorporates features to meet stringent safety requirements in critical applications.
  • Parallel Processing: XGATE co-processor enhances performance by enabling parallel execution.
  • Large Memory Capacity: Offers ample memory space for complex applications and extensive data storage.
  • Versatile Communication: Supports a wide range of communication protocols for seamless connectivity.

Additional Details

The MC9S12XEG384CAA operates within a voltage range of approximately 3.0V to 5.5V. It is typically packaged as a LQFP (Low Quad Flat Package). Programming is commonly achieved using a dedicated debugger/programmer via a BDM (Background Debug Mode) interface or JTAG. This microcontroller includes a watchdog timer and other safety features to ensure reliable operation in safety-critical applications. The S12XE family is often used in applications that require compliance with safety standards such as ISO 26262.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess