EN
  • EN
  • DE

P1020PSE2HFA

Part No P1020PSE2HFA
Manufacturer Freescale Semiconductor - NXP
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 342442-P1020PSE2HFA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P1020PSE2HFA CAD Model

Description

The P1020PSE2HFA is a Power Architecture-based embedded processor from NXP Semiconductors (formerly Freescale). It's part of the QorIQ P1 series, designed for a range of networking and embedded applications requiring high performance and energy efficiency.

Applications:

  • Networking Equipment: Routers, switches, and gateways where high throughput and packet processing are critical.
  • Industrial Automation: Control systems, robotics, and machine vision applications.
  • Military and Aerospace: Avionics, radar systems, and communication equipment requiring robust performance and reliability.
  • Wireless Infrastructure: Base stations and access points for cellular and Wi-Fi networks.
  • Storage Systems: Network-attached storage (NAS) devices and storage controllers.

Features:

  • Dual-Core Processor: Features two e500v2 cores based on the Power Architecture, providing parallel processing capabilities.
  • High Clock Speed: Operates at speeds up to 800MHz or higher, delivering significant processing power.
  • Integrated Memory Controller: Supports DDR3 memory for fast data access.
  • Extensive I/O Interfaces: Includes Gigabit Ethernet, PCI Express, USB, and other interfaces for flexible connectivity.
  • Security Features: Incorporates hardware-based security features such as cryptographic accelerators and secure boot.

Benefits:

  • High Performance: Dual-core architecture and high clock speed enable efficient processing of complex tasks.
  • Energy Efficiency: Power-optimized design minimizes power consumption, making it suitable for battery-powered applications.
  • Flexible Connectivity: Wide range of I/O interfaces allows for easy integration with various peripherals and networks.
  • Enhanced Security: Hardware-based security features protect against unauthorized access and data breaches.
  • Scalable Architecture: Part of the QorIQ P1 family, offering a range of processor options to meet different performance and cost requirements.

Technical Specifications: This processor typically features 512 KB L2 cache per core and supports various memory configurations. The power consumption varies depending on the operating frequency and workload. The package type and dimensions should be consulted on the NXP website or datasheet for integration into hardware designs. It uses the Power Architecture instruction set, which benefits from a rich ecosystem of software development tools and operating system support (e.g., Linux, VxWorks). Ethernet interfaces generally support 10/100/1000 Mbps speeds, and the PCIe interface supports various lane configurations for connecting peripherals.

You May Also Be Interested in

Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess