EN
  • EN
  • DE

P9S12C128F0MFUER

Part No P9S12C128F0MFUER
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007837-P9S12C128F0MFUER
Categories OEM Parts(O-R)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P9S12C128F0MFUER CAD Model

Description

The P9S12C128F0MFUER is a 16-bit microcontroller unit (MCU) manufactured by NXP Semiconductors (formerly Freescale). It's part of the S12 MagniV mixed-signal MCU family, designed for automotive and industrial control applications that require robust performance, integration, and safety features. This MCU offers a balance of processing power, memory, and peripheral integration, making it suitable for various embedded control tasks.

Applications

  • Automotive body control modules
  • Industrial motor control
  • Appliance control systems
  • General-purpose embedded control
  • Automotive gateway applications

Features

  • 16-bit S12Z CPU core: Provides efficient processing for control algorithms and data manipulation.
  • 128KB Flash memory: Offers ample space for application code and data storage.
  • 8KB RAM: Provides working memory for program execution and data buffering.
  • Analog-to-Digital Converter (ADC): Enables the MCU to interface with analog sensors and signals.
  • Timers: Facilitate precise timing and control of external devices.
  • Serial Communication Interfaces (SCI, SPI, I2C): Allow communication with other devices and systems.
  • CAN (Controller Area Network) interface: Supports automotive communication protocols.
  • PWM (Pulse-Width Modulation) channels: Enables control of motor speed, light intensity, and other analog functions.
  • Operating Voltage: Designed to operate within a specific voltage range, typical for automotive applications.
  • Temperature range: Usually specified for extended automotive temperature range (-40°C to +125°C).

Benefits

  • High integration: Reduces system complexity and component count.
  • Robust performance: Enables reliable operation in demanding environments.
  • Automotive-grade quality: Ensures high reliability and long lifespan.
  • Flexible peripherals: Can be adapted to a wide range of applications.
  • Development tools and support: Simplifies software development and debugging.
  • Cost-effective: Provides a balance of performance and price.
  • Small package size: Enables compact designs.

Additional Details

The P9S12C128F0MFUER comes in a QFP package. Its flash memory is designed for high endurance, allowing for repeated programming and erasing cycles. It also incorporates various safety features, such as memory protection and clock monitoring, to ensure reliable operation. The part number suffix (F0MFUER) likely denotes specific configuration options, temperature grade, or packaging details. Consult the NXP datasheet for the specific details of this particular part number.

The MCU also features interrupt handling capabilities and offers multiple power saving modes to optimize energy consumption. These features are particularly important in automotive applications where minimizing power consumption is crucial for extending battery life. The CAN interface supports various CAN protocols, allowing the MCU to integrate seamlessly into automotive communication networks.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Harris Corporation
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Essentra Components
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess