EN
  • EN
  • DE

PCIMX27VON4

Part No PCIMX27VON4
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Number of Pins 404
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1026972-PCIMX27VON4
Categories OEM Parts(O-R)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCIMX27VON4 CAD Model

Description

The PCIMX27VON4 is a System-on-Chip (SoC) processor from Freescale Semiconductor, now NXP Semiconductors. This processor is part of the i.MX27 family, designed for multimedia and general-purpose embedded applications. It integrates an ARM926EJ-S core, offering a balance of performance and power efficiency.

Applications:

  • Portable Media Players: Used in devices requiring audio and video playback capabilities.
  • Industrial Control Systems: Implemented in industrial automation and monitoring equipment.
  • Automotive Infotainment: Integrated into car entertainment and navigation systems.
  • Handheld Devices: Employed in portable devices such as barcode scanners and data terminals.
  • Home Automation: Used in smart home devices and control panels.

Features:

  • ARM926EJ-S Core: Provides a robust processing platform for embedded applications.
  • Integrated LCD Controller: Supports direct connection to LCD panels for display output.
  • USB Host and Device Interfaces: Enables connectivity to USB peripherals and host systems.
  • Multimedia Support: Includes hardware acceleration for audio and video processing.
  • Extensive Connectivity Options: Offers UART, SPI, I2C, and other interfaces for peripheral communication.

Benefits:

  • High Performance: Delivers efficient processing for multimedia and control applications.
  • Reduced System Cost: Integrates multiple functions, reducing the need for external components.
  • Low Power Consumption: Extends battery life in portable devices.
  • Simplified Development: Provides comprehensive software and development tools support.
  • Enhanced Connectivity: Facilitates seamless integration with a wide range of peripherals.

Additional Details:

The PCIMX27VON4 features a variety of memory interfaces, including support for SDRAM, NAND flash, and NOR flash. It also incorporates security features such as cryptographic accelerators and secure boot capabilities. The integrated LCD controller supports various display resolutions and color depths. The processor's power management unit optimizes power consumption based on application requirements. This SoC is typically packaged in a BGA (Ball Grid Array) for efficient PCB assembly and thermal management. The availability of comprehensive software development kits (SDKs) and reference designs further simplifies the development process, allowing designers to quickly prototype and deploy embedded systems.

You May Also Be Interested in

Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess