EN
  • EN
  • DE

PCIMX508CVM8B

Part No PCIMX508CVM8B
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833527-PCIMX508CVM8B
Ultra Librarian 3D Model Ultra Librarian PCIMX508CVM8B CAD Model

Description

The PCIMX508CVM8B is a processor from the i.MX50 family by NXP Semiconductors (formerly Freescale). Similar to the PCIMX508CVK8B, it features an ARM Cortex-A8 core, offering a balance of performance and low power consumption. The i.MX508 series is designed for applications that require efficient processing capabilities combined with multimedia support.

Applications:

  • eReaders: Suitable for eReader devices due to its low power consumption and display capabilities.
  • Portable Navigation Devices (PNDs): The i.MX508 provides the necessary processing power and multimedia support for PNDs.
  • Industrial Control Systems: Can be used in industrial control systems for tasks that require moderate processing power.
  • Home Automation: Its connectivity options make it suitable for integration into home automation solutions.
  • Medical Devices: Suitable for portable medical devices and patient monitoring systems where low power consumption is crucial.

Features:

  • ARM Cortex-A8 Core: Offers a good balance between processing power and energy efficiency.
  • Integrated Graphics: Includes graphics processing capabilities for display rendering.
  • Connectivity Options: Supports interfaces like USB, UART, and Ethernet for versatile connectivity.
  • Low Power Design: Designed for energy-efficient operation, extending battery life in portable devices.
  • Security Features: Incorporates security features to protect data and prevent unauthorized access.

Benefits:

  • Improved Performance: The Cortex-A8 core ensures efficient processing for various tasks.
  • Enhanced User Experience: Integrated graphics provide a smooth and responsive user interface.
  • Reduced Power Consumption: Low power consumption leads to longer battery life and reduced energy costs.
  • Increased Security: Security features protect against potential threats and vulnerabilities.
  • Simplified Development: Comprehensive development tools and resources facilitate easier integration and development.

Technical Specifications:

The PCIMX508CVM8B typically operates at clock speeds up to 800MHz. It supports various memory types, including DDR2 and LPDDR2. The integrated GPU enables acceleration for 2D and 3D graphics rendering. It also includes a range of peripherals like USB, UART, Ethernet, and display interfaces for flexible connectivity.

In summary, the PCIMX508CVM8B is a versatile processor suitable for a wide range of applications that require a combination of performance, power efficiency, and multimedia capabilities. Its integrated features and extensive development support make it a reliable choice for embedded systems.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess