EN
  • EN
  • DE

S908GZ16CFAE

Part No S908GZ16CFAE
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 310857-S908GZ16CFAE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S908GZ16CFAE CAD Model

Description

The S908GZ16CFAE is a microcontroller unit (MCU) manufactured by NXP Semiconductors (formerly Freescale). It is part of the 68HC08 family, an 8-bit microcontroller architecture known for its balance of performance, cost-effectiveness, and integrated peripherals. This MCU is suitable for various embedded applications requiring control and monitoring functions.

Applications

  • Consumer Electronics: Commonly used in appliances, remote controls, and toys for controlling device operation and user interfaces.
  • Industrial Control: Employed in simple industrial automation systems, such as motor control, sensor monitoring, and process control.
  • Automotive Applications: Suitable for basic automotive functions like lighting control, seat position memory, and simple sensor interfaces.
  • Medical Devices: Found in portable medical devices and monitoring equipment for data acquisition and control tasks.
  • Security Systems: Integrated into alarm systems and access control devices for monitoring sensors and controlling outputs.

Features

  • 8-bit CPU Core: Based on the Motorola 68HC08 architecture, providing a balance between performance and cost.
  • 16KB Flash Memory: Equipped with 16KB of flash memory for storing program code and data.
  • 512 Bytes RAM: Contains 512 bytes of RAM for temporary data storage and variable manipulation.
  • Analog-to-Digital Converter (ADC): Includes an ADC for converting analog signals from sensors into digital data.
  • Serial Communication Interface (SCI): Supports SCI for serial communication with other devices and peripherals.
  • Timers: Features programmable timers for generating PWM signals, measuring time intervals, and triggering events.
  • GPIO Pins: Offers multiple general-purpose input/output pins for interfacing with external hardware components and sensors.
  • Internal Clock Generator: Incorporates an internal clock generator, simplifying the design and reducing the need for external components.

Benefits

  • Cost-Effective: Offers a low-cost solution for embedded applications, making it ideal for budget-sensitive projects.
  • Easy to Program: Utilizes a straightforward instruction set, making it relatively easy to program and debug.
  • Integrated Peripherals: Integrates essential peripherals, minimizing the need for external components and reducing system complexity.
  • Wide Operating Voltage Range: Supports a wide operating voltage range, providing flexibility in power supply options.
  • Compact Package: Available in compact packages, making it suitable for space-constrained applications.

Technical Specifications

The S908GZ16CFAE typically operates at clock frequencies up to 8 MHz. It supports various operating modes to optimize power consumption. The operating voltage generally ranges from 3.0V to 5.5V. Common package options include QFP (Quad Flat Package) and SOIC (Small Outline Integrated Circuit). Detailed specifications can be found in the NXP datasheet for the S908GZ family.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess