EN
  • EN
  • DE

S912XD256CAA

Part No S912XD256CAA
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836487-S912XD256CAA
Ultra Librarian 3D Model Ultra Librarian S912XD256CAA CAD Model

Description

The S912XD256CAA is a 16-bit microcontroller from NXP Semiconductors, part of the HCS12X family. These microcontrollers are designed for advanced automotive and industrial applications requiring high performance, enhanced safety features, and robust communication capabilities.

Applications

  • Automotive Body Control: Managing functions such as lighting, wipers, and door locks.
  • Engine Management Systems: Controlling fuel injection, ignition timing, and emissions.
  • Advanced Driver Assistance Systems (ADAS): Supporting features like adaptive cruise control and lane departure warning.
  • Industrial Motor Control: Precisely controlling motors in various industrial applications.
  • Industrial Automation: Enabling automation in manufacturing and process control systems.

Features

  • 16-bit HCS12X CPU Core: Offers enhanced performance and code efficiency.
  • 256KB Flash Memory: Provides ample storage for program code and data.
  • 12KB RAM: Allows for temporary data storage during operation.
  • EEPROM: Enables non-volatile data storage for calibration parameters and settings.
  • Analog-to-Digital Converters (ADCs): Allows for interfacing with analog sensors and signals.
  • Serial Communication Interfaces: Including CAN, SCI, SPI, and I2C for robust communication.
  • PWM Modules: Provides precise pulse width modulation for motor control and power management.
  • Timer Modules: Offers versatile timing and counting capabilities.
  • Memory Protection Unit (MPU): Enhances system safety by protecting memory regions.
  • Clock Generation Module: Provides flexible clocking options for optimized performance.

Benefits

  • High Performance: Enables complex control algorithms and real-time processing.
  • Robust Communication: Supports reliable communication in harsh automotive and industrial environments.
  • Enhanced Safety: Features memory protection and other safety mechanisms to prevent system failures.
  • Scalability: Offers a range of memory sizes and peripherals to meet diverse application needs.
  • Comprehensive Development Tools: Supported by a complete suite of development tools and resources.

Additional Details

The S912XD256CAA operates at a voltage range of typically 5V. It is available in various package options, such as LQFP, to accommodate different board layout requirements. The microcontroller also incorporates a background debug mode (BDM) for easy debugging and programming.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5246 $63.0492
5+ $25.8674 $129.3370
7+ $25.0589 $175.4123
10+ $24.2504 $242.5040
13+ $23.4419 $304.7447
17+ $21.0164 $357.2788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess