EN
  • EN
  • DE

S9S12HY64MLL

Part No S9S12HY64MLL
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187501-S9S12HY64MLL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S12HY64MLL CAD Model

Description

The S9S12HY64MLL is a 16-bit microcontroller from NXP Semiconductors, belonging to the S12HY family. This family is designed for automotive body electronics applications, emphasizing robustness, reliability, and a specific set of peripherals tailored for these applications. The S9S12HY64MLL offers a balance of memory, performance, and integrated features suitable for controlling various functions within a vehicle.

Applications:

  • Automotive Body Control: Used in body control modules (BCM) for controlling lighting, wipers, door locks, and window lifts.
  • Automotive Lighting: Employed in front lighting, rear lighting, and interior lighting control systems.
  • Automotive Security Systems: Integrated into alarm systems, immobilizers, and remote keyless entry (RKE) systems.
  • Automotive Comfort Systems: Utilized in climate control systems and seat control modules.
  • Automotive Networking: Provides communication capabilities within the vehicle's electronic network.

Features:

  • HCS12 Core: Based on the enhanced HCS12 central processing unit (CPU).
  • Memory: 64 KB of Flash memory for program storage and 4 KB of RAM for data storage.
  • Clocking: Phase-locked loop (PLL) clock generator for precise clock control and synchronization.
  • Analog-to-Digital Converter (ADC): Integrated 10-bit ADC for converting analog signals to digital data.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and I2C interfaces for communication with other devices.
  • Timers: Multiple timers, including input capture and output compare modules, for precise timing and control.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external components.
  • CAN Communication: Controller Area Network (CAN) module for automotive networking.
  • LIN Communication: Local Interconnect Network (LIN) module for cost-effective automotive networking.
  • PWM Modules: Pulse-width modulation (PWM) modules for motor control and lighting control applications.
  • Low-Voltage Inhibit (LVI): Protects the microcontroller from operating at voltages below the specified range.
  • Watchdog Timer (WDT): Prevents the microcontroller from getting stuck in an infinite loop.

Benefits:

  • Performance: The HCS12 core delivers efficient code execution.
  • Integration: On-chip peripherals reduce the need for external components, saving board space and cost.
  • Automotive-Specific Features: CAN and LIN communication modules provide seamless integration into automotive networks.
  • Robustness: Designed for reliable operation in harsh automotive environments.

Additional Details:

The S9S12HY64MLL operates within a specified voltage and temperature range. It is typically available in an LQFP package. Development tools, including integrated development environments (IDEs), compilers, and debuggers, are available to simplify the development process. The device incorporates on-chip debugging capabilities, providing a convenient way to debug and test the application code.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8986 $58.9860
24+ $4.8406 $116.1744
37+ $4.6893 $173.5041
51+ $4.5380 $231.4380
66+ $4.3867 $289.5222
89+ $3.9328 $350.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess