EN
  • EN
  • DE

S9S8AW16AMD

Part No S9S8AW16AMD
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187507-S9S8AW16AMD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S8AW16AMD CAD Model

Description

The S9S8AW16AMD is a microcontroller unit (MCU) belonging to the S12 MagniV mixed-signal microcontroller family from NXP Semiconductors (formerly Freescale). This MCU is designed for automotive and industrial applications requiring robust performance and integrated peripherals.

Applications:

  • Automotive body control modules
  • Industrial motor control
  • General-purpose embedded control systems
  • Automotive lighting systems
  • HVAC systems

Features:

  • S12Z core operating at up to 48 MHz
  • 16KB Flash memory with ECC (Error Correcting Code)
  • 2KB RAM
  • 12-bit Analog-to-Digital Converter (ADC)
  • 8-bit Analog-to-Digital Converter (ADC)
  • Timers/PWM modules for motor control and general timing
  • Serial communication interfaces: SCI, SPI, I2C
  • LIN (Local Interconnect Network) interface
  • On-chip voltage regulator
  • Low-voltage inhibit (LVI)
  • Watchdog timer (WDT)
  • Operating voltage: 3.0V to 5.5V
  • Operating temperature range: -40°C to +125°C
  • Package: SOIC, QFN

Benefits:

  • Robust performance: The S12Z core provides sufficient processing power for demanding applications.
  • Integrated peripherals: The on-chip peripherals reduce the need for external components, simplifying system design and reducing cost.
  • Automotive-grade reliability: Designed and manufactured to meet the stringent requirements of automotive applications.
  • Safety features: ECC on Flash memory and watchdog timer enhance system reliability and safety.
  • Low power consumption: Optimized for low power operation, extending battery life in portable applications.
  • Flexible communication interfaces: Supports various communication protocols for seamless integration with other devices.

Additional Details:

The S9S8AW16AMD microcontroller utilizes a 16-bit S12Z CPU core, which provides a balance of performance and code density. The integrated Flash memory includes ECC for data integrity. The various timer modules enable precise timing and PWM generation, critical for motor control and other applications. The LIN interface enables communication in automotive networks. The ADC modules allow for monitoring of analog signals such as voltage, current, and temperature. The device is available in different package options to suit various board layouts and manufacturing processes.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0654 $64.5232
18+ $6.6182 $119.1276
28+ $6.4114 $179.5192
38+ $6.2035 $235.7330
49+ $5.9968 $293.8432
65+ $5.3765 $349.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess