EN
  • EN
  • DE

SCIMX31LCVMF4CR2

Part No SCIMX31LCVMF4CR2
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 316746-SCIMX31LCVMF4CR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCIMX31LCVMF4CR2 CAD Model

Description

The SCIMX31LCVMF4CR2 is an applications processor from the i.MX31 family, manufactured by Freescale Semiconductor (now NXP Semiconductors). It is based on an ARM11 core and is designed for a variety of embedded applications requiring multimedia processing, connectivity, and low power consumption.

Applications

  • Portable media players: Handling audio and video decoding, display output, and user interface.
  • Automotive infotainment systems: Providing navigation, entertainment, and connectivity features in vehicles.
  • Industrial control panels: Displaying process data, controlling equipment, and providing network connectivity.
  • Point-of-sale (POS) terminals: Processing transactions, displaying information, and connecting to peripherals.
  • Medical devices: Controlling equipment, displaying data, and providing network connectivity in medical applications.

Features

  • ARM1176JZF-S core: Offers a balance of performance and power efficiency.
  • Integrated multimedia accelerators: Enables smooth playback of audio and video content.
  • LCD controller: Supports various display resolutions and interfaces.
  • Connectivity interfaces: Includes USB, Ethernet, UART, and other interfaces for connecting to peripherals and networks.
  • Security features: Provides hardware-based security for protecting sensitive data.

Benefits

  • High-performance multimedia processing: Delivers a rich user experience in multimedia applications.
  • Low power consumption: Extends battery life in portable devices.
  • Flexible connectivity options: Enables integration with a wide range of peripherals and networks.
  • Enhanced security: Protects against unauthorized access and data breaches.
  • Reduced system cost: Integrated features minimize the need for external components.

Additional Details

The SCIMX31LCVMF4CR2 typically operates at a clock speed of several hundred MHz. It supports various memory types, including SDRAM and Flash memory. The package is usually a ball grid array (BGA) for surface mount assembly. The processor runs various operating systems, including Linux and Windows Embedded. Detailed technical specifications, including memory interfaces, peripheral controllers, and power consumption characteristics, can be found in the product datasheet.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess