EN
  • EN
  • DE

XPC603RRX225LA

Part No XPC603RRX225LA
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005484-XPC603RRX225LA
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC603RRX225LA CAD Model

Description

The XPC603RRX225LA is a PowerPC microprocessor from Freescale Semiconductor (now NXP Semiconductors). It's designed for embedded applications requiring high performance and efficiency. This processor is built on the PowerPC architecture, offering a robust and versatile platform for various computing tasks.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices rely on the XPC603RRX225LA for packet processing and network management.
  • Industrial Automation: Used in industrial control systems, robotics, and automation equipment for real-time processing and control.
  • Telecommunications: Implemented in telecom infrastructure equipment like base stations and switches for signal processing and system management.
  • Embedded Systems: Utilized in a wide range of embedded systems requiring a balance of performance and power consumption.
  • Aerospace and Defense: Integrated into mission-critical applications requiring high reliability and performance.

Features:

  • PowerPC Architecture: Based on the PowerPC instruction set architecture, providing a well-established and efficient computing platform.
  • Clock Speed: Operates at 225 MHz, delivering significant processing power for demanding applications.
  • Integrated Memory Controller: Features an integrated memory controller for efficient access to external memory.
  • Cache Memory: Includes on-chip L1 and L2 cache memory to reduce memory access latency and improve performance.
  • PCI Interface: Equipped with a PCI interface for connecting to peripheral devices and expansion cards.
  • Low Power Consumption: Optimized for power efficiency, making it suitable for battery-powered and thermally constrained environments.
  • Advanced Power Management: Supports advanced power management features for dynamic power scaling and reduced power consumption.

Benefits:

  • High Performance: The 225 MHz clock speed and integrated cache memory provide substantial processing power for demanding tasks.
  • Efficient Memory Access: The integrated memory controller ensures efficient access to external memory, optimizing system performance.
  • Flexible Connectivity: The PCI interface allows for flexible connectivity to peripheral devices and expansion cards.
  • Reduced Power Consumption: The low power consumption and advanced power management features extend battery life and reduce overall system power consumption.
  • Robust Architecture: The PowerPC architecture offers a reliable and versatile platform for various computing applications.

Technical Specifications:

The XPC603RRX225LA microprocessor supports various operating systems including Linux, VxWorks, and other real-time operating systems (RTOS). The processor supports symmetric multiprocessing (SMP) configurations. It also includes debugging and tracing capabilities to facilitate software development and system integration. The device package is a BGA (Ball Grid Array), allowing for high-density PCB designs.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess