The XPC8240RZU250C is a PowerQUICC II family communication processor from Freescale (now NXP). This processor is designed for embedded networking and communication applications, offering a high level of integration and performance.
Applications
- Networking routers and switches
- Wireless base stations
- Industrial control systems
- Storage area networks (SANs)
- VPN and firewall appliances
Features
- 250 MHz PowerPC core
- Integrated memory controller
- Two Fast Ethernet controllers
- Two serial communication controllers (SCCs)
- PCI interface
- 352-pin ball grid array (BGA) package
Benefits
- High performance for demanding networking applications
- Integrated peripherals reduce system cost and complexity
- Flexible connectivity options for various network topologies
- Scalable architecture for future upgrades
- Comprehensive development tools and support
Technical Specifications
The XPC8240RZU250C operates with a core voltage of 1.8V. It supports a wide range of memory types, including SDRAM and DDR SDRAM. The device is available in a 352-pin BGA package with a commercial temperature range (0°C to 70°C). The PowerQUICC II family is supported by a comprehensive suite of development tools from NXP, including compilers, debuggers, and emulators. The device is designed for low power consumption and high reliability.
The integrated memory controller supports a wide range of memory speeds and densities. The two Fast Ethernet controllers provide high-speed network connectivity. The two SCCs allow for flexible serial communication with various peripherals. The PCI interface enables connectivity to standard PCI devices.