EN
  • EN
  • DE

XRF186

Part No XRF186
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031934-XRF186
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XRF186 CAD Model

Description

The XRF186 is a 1800 W, 50 V, laterally diffused metal-oxide-semiconductor (LDMOS) transistor designed for various high-power RF applications. Manufactured by NXP Semiconductors, this transistor is known for its high gain, ruggedness, and efficiency, making it suitable for demanding industrial, scientific, and medical (ISM) applications, as well as broadcast and communications infrastructure.

Applications:

  • Industrial Heating: Used in RF generators for industrial heating processes.
  • Plasma Generation: Employed in plasma generators for various industrial and scientific applications.
  • Medical Equipment: Found in RF-based medical devices, such as MRI systems.
  • Broadcast Transmitters: Used in high-power FM and TV broadcast transmitters.
  • Communications Infrastructure: Applied in base stations and other communication systems.
  • Radar Systems: Can be incorporated into high-power radar transmitters.

Features:

  • High Output Power: Delivers up to 1800 W of RF output power.
  • High Gain: Offers high gain, reducing the drive power requirements.
  • High Efficiency: Operates with high efficiency, minimizing power consumption and heat dissipation.
  • 50 V Operation: Designed for operation at 50 V, providing a good balance between performance and reliability.
  • LDMOS Technology: Utilizes LDMOS technology for superior performance and ruggedness.
  • Rugged Design: Withstands high VSWR conditions and other stress factors.
  • Broadband Capability: Suitable for use over a wide frequency range.

Benefits:

  • Increased System Performance: Enables the design of high-performance RF systems with greater power and efficiency.
  • Reduced System Cost: High gain and efficiency help reduce the overall system cost by minimizing the need for additional amplification stages and cooling.
  • Improved Reliability: Rugged design ensures reliable operation in demanding environments.
  • Simplified Design: Easier to design with due to its high gain and broadband capability.
  • Lower Operating Costs: High efficiency reduces power consumption, resulting in lower operating costs.

Relevant Additional Details:

The XRF186 is typically supplied in a ceramic package designed for high-power dissipation. It is important to use proper thermal management techniques, such as heat sinks and forced air cooling, to ensure reliable operation. The transistor is typically biased in Class AB or Class C mode for optimal performance. Detailed specifications, application notes, and S-parameters are available from NXP Semiconductors.

You May Also Be Interested in

Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess