EN
  • EN
  • DE

FT240XQ-R

Part No FT240XQ-R
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB FS PARALLEL FIFO 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 24 Weeks
Features USB Bridge, USB to FIFO USB 2.0 FIFO Interface 24-QFN (4x4)
Manufacturer FTDI, Future Technology Devices International Ltd
Series USBmadeEZ-FIFO, FT-X, X-Chip
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name FT240XQ
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 768-1126-1, 768-1126-2, 768-1126-6, FT240XQR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845510-FT240XQ-R
Ultra Librarian 3D Model Ultra Librarian FT240XQ-R CAD Model

Description

FT240XQ-R USB to 8-Bit FIFO Interface

The FT240XQ-R is a versatile USB to 8-bit FIFO (First In, First Out) interface module designed and manufactured by FTDI, Future Technology Devices International Ltd. This compact and efficient integrated circuit is part of FTDI's USB X-Chip series, which is engineered to provide a convenient method for transferring data between a USB port and a serial interface with minimal design effort.

The FT240XQ-R offers a simple interface for connecting a USB port to an 8-bit FIFO bus. With its USB 2.0 Full Speed compatibility, it is capable of handling data transfer rates of up to 1 MByte/s, making it suitable for a range of applications such as industrial controls, medical systems, and consumer electronics where reliable data transfer is crucial.

One of the key features of the FT240XQ-R is its integrated USB protocol handling, which eliminates the need for USB-specific firmware development. This simplifies the design process and allows for faster time-to-market for products. The device also supports bus-powered or self-powered operation, giving designers flexibility in power management.

Equipped with FTDI's renowned royalty-free VCP (Virtual COM Port) and D2XX drivers, the FT240XQ-R is compatible with multiple operating systems including Windows, Mac OS, Linux, and Android. This ensures seamless integration and broad compatibility with existing and future systems.

The FT240XQ-R comes in a compact QFN package, which is ideal for space-constrained applications. It also includes a range of built-in features such as integrated power-on-reset circuitry, on-chip clock generation, and an integrated EEPROM for storing device descriptors and custom configurations. The configurable I/O drive strength and slew rate control further enhance its versatility, allowing it to be tailored to specific application requirements.

In summary, the FT240XQ-R from FTDI is a robust and flexible solution for adding an 8-bit FIFO interface to USB-enabled devices. Its ease of use, high data transfer rates, and extensive driver support make it an excellent choice for designers looking to streamline their USB interface projects.

You May Also Be Interested in

Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7337 $52.0707
26+ $3.8841 $100.9866
40+ $3.7627 $150.5080
55+ $3.6414 $200.2770
72+ $3.5200 $253.4400
96+ $3.1558 $302.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,663 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess